EN
  • EN
  • DE

MAX8866SEUA+

Part No MAX8866SEUA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.25V to 5.5V2.84V 0.1A 8-Pin uMAX Tube / IC REG LDO 2.84V/ADJ 80MA 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Output Configuration Positive
Output Type Adjustable (Fixed)
Number of Regulators 2
Voltage Input MAX 5.5V
Output Voltage 1.25V (2.84V)
Output Voltage MAX 5.5V
Voltage Dropout (Maximum) 0.12V @ 50mA, 0.12V @ 50mA
Output Current 100mA
Operating Supply Current 270μA
Control Features Enable
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 787118-MAX8866SEUA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX8866S
Introduction Date April 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX8866SEUA+ CAD Model

Description

Maxim Integrated MAX8866SEUA+ Low-Dropout Linear Regulator

The Maxim Integrated MAX8866SEUA+ is a high-performance, low-dropout (LDO) linear regulator that offers a compact and efficient solution for power management in a variety of applications. This device is designed to deliver a continuous output current of up to 500mA, making it ideal for powering sensitive analog and digital circuits.

Featuring a low dropout voltage of just 170mV at a 500mA load, the MAX8866SEUA+ ensures efficient use of power, which is crucial for battery-operated devices. Its ability to maintain regulation with minimal input-to-output voltage difference reduces power loss and improves overall system efficiency.

The MAX8866SEUA+ comes in a space-saving, 8-pin µMAX package, which is highly valued in applications where board space is at a premium. This small footprint does not compromise its performance, as the device offers excellent transient response and stability with low equivalent series resistance (ESR) ceramic output capacitors.

With a wide input voltage range of 2.5V to 6.5V, the MAX8866SEUA+ is versatile enough to be used in a multitude of environments and with various supply voltages. It also features an adjustable output voltage from 1.25V to 5V, allowing designers to tailor the power supply to the specific needs of their application.

The MAX8866SEUA+ incorporates several protective features to ensure the safety and reliability of the end application. These include thermal shutdown protection, current limit, and a reverse battery protection circuit. Moreover, the device offers a low quiescent current under light load conditions, which significantly extends battery life in portable applications.

For applications that demand a low-noise power supply, the MAX8866SEUA+ excels with its low output noise characteristics, making it suitable for RF and precision analog applications. This LDO's features, combined with its robustness and ease of use, make it an excellent choice for designers looking to optimize their power management solutions.

In summary, the Maxim Integrated MAX8866SEUA+ is a versatile, efficient, and reliable LDO regulator that meets the needs of modern electronic devices requiring stable and clean power supplies.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess