EN
  • EN
  • DE

MAX8867EUK29+T

Part No MAX8867EUK29+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.84V 0.15A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6.5V
Nominal Output Voltage (Min/Fixed) 2.84V
Dropout Voltage-Max 0.165V @ 150mA (Typ)
Output Current 150mA
Operating Supply Current 180μA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 2.84V
Voltage - Dropout (Typical) 0.165V @ 150mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 074112-MAX8867EUK29+T
Ultra Librarian 3D Model Ultra Librarian MAX8867EUK29+T CAD Model

Description

Maxim Integrated MAX8867EUK29+T Low-Dropout Linear Regulator

The MAX8867EUK29+T is a high-performance, low-dropout linear regulator (LDO) from Maxim Integrated, designed to deliver a fixed output voltage of 2.9V with outstanding accuracy and stability. This component is part of a series that offers different fixed voltage options, catering to a wide range of applications that require precise voltage regulation with minimal power loss.

Key Features

  • Fixed Output Voltage: The device provides a stable 2.9V output, making it suitable for powering sensitive electronic circuits that require a consistent voltage level.
  • Low Dropout Voltage: With its low dropout performance, the MAX8867EUK29+T can maintain regulation with minimal difference between the input and output voltages, enhancing efficiency in battery-operated devices.
  • High Output Accuracy: The output voltage is accurate to within ±1%, ensuring reliable performance for precision applications.
  • Low Quiescent Current: The device features a low quiescent current, which helps to extend battery life in portable applications by reducing standby power consumption.
  • Thermal Overload Protection: Built-in thermal overload protection safeguards the device against damage from excessive heat, enhancing system reliability.
  • Short-Circuit Protection: The MAX8867EUK29+T includes short-circuit protection to prevent damage to the regulator and the powered device in the event of a fault condition.

Applications

The versatility of the MAX8867EUK29+T makes it an excellent choice for a variety of applications, including:

  • Portable and battery-powered devices
  • Cellular phones and PDAs
  • Wireless LAN devices
  • Handheld instruments
  • GPS receivers

Packaging and Availability

This LDO is offered in a compact SOT-23 package, which is ideal for space-constrained applications. The MAX8867EUK29+T suffix indicates that the device is provided in tape and reel packaging, facilitating automated assembly processes for high-volume production. Maxim Integrated's commitment to quality ensures that each unit meets the highest standards for performance and reliability.

With its combination of precision, efficiency, and protection features, the MAX8867EUK29+T from Maxim Integrated stands out as a reliable power management solution for designers looking to optimize their electronic systems.

You May Also Be Interested in

Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $4.2536
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3539 $58.8475
60+ $1.9312 $115.8720
93+ $1.8711 $174.0123
128+ $1.8110 $231.8080
166+ $1.7498 $290.4668
221+ $1.5696 $346.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess