EN
  • EN
  • DE

MAX8873REUK

Part No MAX8873REUK
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description LOW-DROPOUT, 120MILLI AMP LINEAR / Linear Regulator Controller IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Base Product Number MAX8873
Standard Package 163 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 707065-MAX8873REUK
Ultra Librarian 3D Model Ultra Librarian MAX8873REUK CAD Model

Description

The MAX8873REUK from Maxim Integrated is a high-performance, low-dropout linear regulator designed to deliver a continuous output current of up to 150mA. This compact and efficient component is an ideal power management solution for portable electronics, where space is at a premium and energy efficiency is of utmost importance.

Key Features:

  • Output Voltage: The device provides a fixed output voltage, which is factory-set from 1.5V to 5V in 100mV increments, catering to a wide range of applications and ensuring compatibility with various microcontrollers and digital circuits.
  • Low-Dropout: With a very low dropout voltage, the MAX8873REUK ensures efficient operation even when the input voltage is close to the output voltage, thus maximizing battery life in portable devices.
  • High Accuracy: The output voltage is accurate to within ±1.5%, which is crucial for sensitive electronic components that require a stable and precise power supply.
  • Thermal Protection: The device includes an integrated thermal-shutdown feature that protects the regulator and the overall system from damage due to excessive heat.
  • Current Limit: Built-in current limiting prevents damage to the regulator during fault conditions, such as output short circuits or overloads.
  • Low Quiescent Current: The MAX8873REUK is optimized for battery-powered applications, with a low quiescent current that minimizes power consumption when the device is in standby mode.

Applications:

Due to its versatility and robust performance, the MAX8873REUK is suitable for a variety of applications, including:

  • Mobile Phones
  • Handheld GPS Units
  • Portable Media Players
  • Wireless Headsets
  • Personal Digital Assistants (PDAs)

The MAX8873REUK's compact SOT-23 package makes it an excellent choice for space-constrained applications. Its combination of features ensures reliable performance for the most demanding portable devices, making it a go-to regulator for designers looking for a balance between space, efficiency, and reliability.

You May Also Be Interested in

Texas Instruments
8-Pin N-FET Linear Regulator Controller
Need more? Email Us
Texas Instruments
High Efficiency Linear Regulator
Need more? Email Us
Texas Instruments
Precision Low Dropout Linear Controllers
Lowest to $39.0899
Semtech Corporation
Lowest to $0.8732
Texas Instruments
MOSFET LDO Driver/Controller | IC LNR REG CTRLR 1OUT 8VSSOP
Lowest to $43.1688
Texas Instruments
IC REG CTRLR SGL 5V 8VSSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR SGL 5V 8-DIP
Lowest to $1.1672
Texas Instruments
IC REG CTRLR SGL POS ADJ 8-SOIC
Lowest to $14.7667
Texas Instruments
IC REG CTRLR SGL 5V 8VSSOP
Lowest to $67.5674

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3843 $60.9174
42+ $2.7769 $116.6298
65+ $2.6901 $174.8565
89+ $2.6034 $231.7026
115+ $2.5165 $289.3975
154+ $2.2562 $347.4548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess