EN
  • EN
  • DE
  • IT

MAX8875EUK50+T

Part No MAX8875EUK50+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.15A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6.5V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.165V @ 150mA (Typ)
Output Current 150mA
Operating Supply Current 180μA
PSRR 60dB (100Hz)
Control Features Enable, Power Good
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.165V @ 150mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 074125-MAX8875EUK50+T
Ultra Librarian 3D Model Ultra Librarian MAX8875EUK50+T CAD Model

Description

Maxim Integrated MAX8875EUK50+T Low-Dropout Linear Regulator

The Maxim Integrated MAX8875EUK50+T is a high-performance, low-dropout (LDO) linear regulator designed to deliver a well-regulated power supply for various applications. This compact and efficient component is ideal for portable devices where power efficiency and space constraints are critical considerations.

Key Features

  • Output Voltage: The MAX8875EUK50+T provides a fixed output voltage of 5.0V, which is suitable for powering a wide range of digital and analog circuits.
  • High Accuracy: It offers an impressive output voltage accuracy of ±1%, ensuring reliable performance for sensitive electronic components.
  • Low Dropout Voltage: With a low dropout voltage, this LDO can maintain a stable output even when the input-to-output voltage differential is minimal, making it highly efficient in battery-operated devices.
  • High Output Current: The device can deliver up to 150mA of output current, which is ample for various low-power applications.
  • Thermal Overload Protection: It includes built-in thermal overload protection that safeguards the regulator and the overall system from damage due to excessive heat.
  • Short-Circuit Protection: The MAX8875EUK50+T also features short-circuit protection, enhancing the durability and reliability of the device under adverse conditions.

Applications

The MAX8875EUK50+T is versatile and can be used in numerous applications, including:

  • Portable and battery-powered devices
  • Cellular phones
  • PDAs and handheld computers
  • Wireless and RF communication systems
  • Portable media players

Package and Quality

The regulator comes in a compact SOT-23 package, which is not only space-saving but also convenient for automated assembly processes. The MAX8875EUK50+T is provided in tape and reel form, denoted by the "+T" suffix, facilitating efficient handling and placement during manufacturing.

Maxim Integrated's commitment to quality ensures that the MAX8875EUK50+T meets stringent industry standards for performance and reliability, making it a trusted choice for designers looking to enhance the power management capabilities of their products.

With its combination of high accuracy, low power consumption, and protective features, the MAX8875EUK50+T stands out as an excellent power regulation solution for today's sophisticated electronic devices.

You May Also Be Interested in

Infineon Technologies
IC Reg Ldo 5V .4A TO220-5-3
Need more? Email Us
DIOTEC Electronics Corporation
Volt. Reg. 7V..3.267V, 3.333V / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-3 (TO-236)
Lowest to $0.1055
Fremont Micro Devices USA
Lowest to $0.0737
Infineon Technologies
IC REG LINEAR 3.3V/5V TO252-5-11 / Linear Voltage Regulator IC Positive Fixed 2 Output 350mA, 430mA PG-TO252-5-11
Lowest to $3.5591
NXP / Nexperia
SYSTEM BASIS CHIP, LIN, 1X 5.0V/ / System Basis Chip PMIC 32-LQFP (7x7)
Need more? Email Us
Analog Devices Inc.
IC REG LDO 3V/4.5V/ADJ 16QFN
Lowest to $4.4901
Microchip Technology
IC REG LINEAR 5.05V 1A TO39 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-39
Need more? Email Us
Fremont Micro Devices USA
IC REG LDO 1.8V 0.4A SOT23-5
Lowest to $0.1598
Infineon Technologies
IC REG LINEAR POS ADJ 70MA 8DSO / Linear Voltage Regulator IC Positive Adjustable 1 Output 70mA PG-DSO-8
Lowest to $1.0866

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.7723 $70.8920
90+ $1.4540 $130.8600
140+ $1.4087 $197.2180
190+ $1.3635 $259.0650
250+ $1.3181 $329.5250
330+ $1.1810 $389.7300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,430 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess