EN
  • EN
  • DE
  • IT

TMS320VC5503PGE

Part No TMS320VC5503PGE
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED-POINT DSP 144-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 200MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 64kB
Voltage - I/O 3.00V, 3.30V
Voltage - Core 1.60V
Temperature Range - Operating -40°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 144-LQFP (20x20)
Win Source Part Number 055318-TMS320VC5503PGE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320VC5503PGE CAD Model

Description

Overview of TMS320VC5503PGE

The TMS320VC5503PGE is a powerful digital signal processor (DSP) from Texas Instruments, designed to meet the high-performance requirements of modern signal processing applications. This DSP is a member of Texas Instruments' TMS320C5000™ DSP family, known for their low power consumption and high efficiency, making them ideal for portable and power-sensitive applications.

Key Features

  • High-Performance DSP Core: The TMS320VC5503PGE features a fixed-point DSP core that can run at clock speeds up to 300 MHz, providing up to 2400 million instructions per second (MIPS). This level of performance is suitable for complex algorithms in audio, telecom, and biomedical applications.
  • Integrated Memory: Equipped with a variety of memory options, the DSP includes 256 KB of on-chip RAM and 16 KB of ROM. This internal memory helps to optimize system performance by reducing external memory access bottlenecks.
  • Multiple Peripheral Interfaces: The device includes a host of peripherals such as I2C, SPI, UART, and GPIOs, facilitating easy communication and interfacing with other devices within a system.
  • Low Power Consumption: The TMS320VC5503PGE is optimized for low power operation, featuring multiple power-saving modes. This makes it an excellent choice for battery-operated devices where power efficiency is critical.
  • On-chip Peripherals: The DSP also houses several on-chip peripherals, including timers, serial ports, and a Direct Memory Access (DMA) controller, which enable efficient data management and signal processing without burdening the core processor.

Applications

The versatility of the TMS320VC5503PGE allows it to be used in a wide range of applications. It is particularly well-suited for:

  • Portable audio devices
  • Voice and speech processing systems
  • Wireless communications like baseband processing
  • Medical imaging devices
  • Industrial control systems

Package and Quality

The TMS320VC5503PGE comes in a 144-pin LQFP (Low-Profile Quad Flat Package) that is designed for space-constrained applications. Texas Instruments ensures high-quality standards, making this DSP a reliable component for both commercial and industrial applications.

With its robust set of features and capabilities, the TMS320VC5503PGE stands out as a top-tier choice for developers and engineers looking to leverage high-performance DSP for their applications.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARC 266MHZ LP 196CSBGA
Lowest to $144.5612
Analog Devices Inc.
SHARC PROCESSOR 200MHZ
Lowest to $20.3025
Analog Devices Inc.
IC DSP SHARC 266MHZ LP 100LQFP
Lowest to $68.4549
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 361NFBGA
Lowest to $100.0391
Analog Devices Inc.
ADSP-21573, 500MHZ
Need more? Email Us
NXP / Nexperia
AUDIO PROCESSOR SYMPH 144-LQFP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.0226 $63.0678
7+ $17.2493 $120.7451
11+ $16.7104 $183.8144
14+ $16.1713 $226.3982
18+ $15.6323 $281.3814
24+ $14.0151 $336.3624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess