Overview of MAX8877EZK29-TG077
The MAX8877EZK29-TG077 is a high-performance, low-dropout linear regulator designed and manufactured by Maxim Integrated. This component is engineered to deliver a fixed output voltage of 2.9V with an impressive accuracy of ±1%. It is capable of sourcing up to 150mA of output current, making it suitable for a wide range of applications that require a stable and reliable power supply.
Key Features
- High Accuracy: The output voltage is regulated to within ±1%, ensuring precise power delivery for sensitive electronic circuits.
- Low Dropout Voltage: The MAX8877EZK29-TG077 has a very low dropout voltage, which allows it to continue regulating the output voltage even when the input-to-output voltage differential is minimal.
- Thermal Overload Protection: To safeguard the device and the system it powers, the regulator includes thermal overload protection that shuts down the regulator to prevent damage from excessive heat.
- Short-Circuit Protection: In the event of a short-circuit condition, the regulator will limit the output current to protect both the power supply and the load.
- Low Ground Current: The device is optimized for low ground current, enhancing its efficiency and making it ideal for battery-operated devices.
Applications
The MAX8877EZK29-TG077 is versatile and can be used in various applications, including but not limited to:
- Battery-Powered Devices
- Handheld Personal Communication Devices
- Portable Media Players
- Notebook Computers
- PDAs and Mobile Accessories
Package and Reliability
The regulator comes in a compact SOT-23 package, which is highly suited for space-constrained applications. Its small footprint allows for integration into a variety of electronic devices without significantly impacting the overall size. Additionally, the MAX8877EZK29-TG077 is characterized by its robustness and long-term reliability, making it a trusted choice for designers and engineers looking for a dependable power management solution.
With its combination of precision, efficiency, and protection features, the MAX8877EZK29-TG077 from Maxim Integrated stands out as a high-quality component for stable voltage regulation in a multitude of electronic products.