EN
  • EN
  • DE

MAX8887EZK33

Part No MAX8887EZK33
Manufacturer Maxim Integrated
Description Low-Dropout, 300mA Linear Regulators in SOT23
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1215250-MAX8887EZK33
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8887EZK33 CAD Model

Description

Maxim Integrated MAX8887EZK33 Low-Dropout Linear Regulator

The MAX8887EZK33 from Maxim Integrated is a high-performance, low-dropout (LDO) linear regulator designed to deliver a continuous 3.3V output from a wide input voltage range. This robust regulator is ideal for portable electronics, including PDAs, mobile phones, and other handheld devices that require stable and efficient power management solutions.

Key Features

  • Output Voltage: Fixed 3.3V output to power a wide range of digital circuits.
  • High Accuracy: Maintains tight regulation with an accuracy of ±1% over temperature, line, and load variations.
  • Low Dropout: Offers a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
  • High Output Current: Capable of supplying up to 150mA of output current, suitable for a variety of applications.
  • Thermal Overload Protection: Features built-in thermal overload protection that safeguards the device under extreme operating conditions.
  • Short-Circuit Protection: Includes short-circuit protection to prevent damage from output overcurrent scenarios.
  • Low Quiescent Current: Exhibits a low quiescent current, enhancing battery life in portable applications.
  • Package: Available in a compact 5-pin SOT23 package, saving valuable board space.

Applications

The MAX8887EZK33's combination of low dropout, high output current, and fixed output voltage makes it an excellent choice for powering core voltages in battery-operated devices. Its compact size and precise voltage regulation are suited for:

  • Portable and Handheld Devices
  • Wireless and RF Communications
  • PDAs and Mobile Phones
  • Portable Media Players
  • GPS Receivers
  • Microcontroller Power Supplies

With its robust feature set, the MAX8887EZK33 LDO from Maxim Integrated is an effective power management component that ensures reliable operation of electronic devices, contributing to their performance and efficiency.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8401 $50.4060
150+ $0.6894 $103.4100
225+ $0.6678 $150.2550
310+ $0.6463 $200.3530
405+ $0.6247 $253.0035
540+ $0.5601 $302.4540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,702 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess