EN
  • EN
  • DE
  • IT

MAX8891EXK45+T

Part No MAX8891EXK45+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 4.5V 0.15A 5-Pin SC-70 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accuracy 3 %
Dropout Voltage 120 mV
Height 1.1 mm
Max Input Voltage 6 V
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 85 °C
Max Output Current 150 mA
Max Power Dissipation 247 mW
Max Supply Voltage 6 V
Min Input Voltage 2 V
Min Operating Temperature -40 °C
Min Supply Voltage 5 V
Mount Surface Mount
Noise 230
Nominal Supply Current 40 µA
Number of Outputs 1
Number of Pins 5
Number of Regulators 1
Output Current 150 mA
Output Type Fixed
Output Voltage 4.5 V
Polarity Positive
Radiation Hardening No
RoHS Compliant
Watchdog Timer No
Win Source Part Number 1075808-MAX8891EXK45+T
Categories PMIC - Voltage Regulators - Linear
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX8891EXK45+T CAD Model

Description

Maxim Integrated MAX8891EXK45+T Voltage Regulator

The Maxim Integrated MAX8891EXK45+T is a high-performance, low-dropout linear regulator (LDO) designed for applications that require precise voltage regulation and high reliability. This compact, surface-mount device is packaged in a small, 5-pin SC70 package, making it ideal for space-constrained applications.

Key Features

  • Stable Output: The MAX8891EXK45+T provides a stable output voltage of 4.5V, which is crucial for sensitive electronic components that require a consistent power supply for optimal performance.
  • Low Dropout: With its low dropout voltage, this LDO can maintain regulation with minimal difference between the input and output voltages, enhancing efficiency and battery life in portable applications.
  • High Accuracy: It offers excellent output voltage accuracy, ensuring that the devices it powers operate within their specified voltage ranges.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding against potential damage from overheating.
  • Current Limit: The built-in current limit feature helps to protect the regulator and the load from short-circuit and overload conditions.
  • Low Quiescent Current: The MAX8891EXK45+T is designed for low quiescent current, making it suitable for battery-powered devices where power conservation is critical.

Applications

The MAX8891EXK45+T is versatile and can be used in a variety of applications, including:

  • Battery-powered equipment
  • Handheld devices
  • Portable consumer electronics
  • Wireless and RF systems
  • Medical devices

Technical Specifications

  • Output Voltage: 4.5V
  • Dropout Voltage: Low
  • Package Type: SC70-5
  • Operating Temperature Range: -40°C to +85°C

Whether you are designing a new product or looking to improve the power efficiency of an existing one, the Maxim Integrated MAX8891EXK45+T offers the performance and reliability needed to meet stringent power requirements. Its small size and high precision make it an excellent choice for modern electronic designs.

You May Also Be Interested in

Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6298 $57.0430
75+ $1.3373 $100.2975
120+ $1.2955 $155.4600
160+ $1.2537 $200.5920
210+ $1.2120 $254.5200
280+ $1.0866 $304.2480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,410 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess