EN
  • EN
  • DE

MAX8952EWE+

Part No MAX8952EWE+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707162-MAX8952EWE+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8952EWE+ CAD Model

Description

Maxim Integrated MAX8952EWE+ Product Overview

The MAX8952EWE+ from Maxim Integrated is a high-performance, step-down converter specifically designed for powering the core voltage of mobile processors. It is an ideal solution for compact and power-efficient applications, such as smartphones, tablets, and other portable electronic devices.

Key Features:

  • High Efficiency: The MAX8952EWE+ boasts an exceptional efficiency of up to 95%, ensuring minimal power loss during voltage conversion and longer battery life for the end-user's device.
  • Wide Input Voltage Range: This converter operates over a broad input voltage range from 2.5V to 5.5V, making it versatile for various battery configurations and charging states.
  • Adjustable Output Voltage: The output voltage is programmable via an I2C-compatible interface or external resistors, allowing for a dynamic range of 0.6V to 1.39375V to match the specific needs of the processor.
  • High-Frequency Operation: With a switching frequency of 2MHz, the MAX8952EWE+ allows for the use of small, low-cost inductors and capacitors, reducing the overall footprint and bill of materials for the device it powers.
  • Thermal Overload Protection: The device includes built-in thermal overload protection to safeguard the processor and the power converter from damage due to excessive heat.

Applications:

The MAX8952EWE+ is engineered to meet the stringent requirements of modern portable electronics. Its applications encompass a wide range of devices that require efficient core voltage regulation, including:

  • Smartphones
  • Tablets
  • Portable Gaming Consoles
  • Netbooks and Ultrabooks
  • Portable Media Players

Quality and Reliability:

Maxim Integrated is renowned for its commitment to quality and reliability, and the MAX8952EWE+ is no exception. It is built to the highest standards to ensure consistent performance and longevity, even in the most demanding conditions.

For detailed specifications, application notes, and additional resources, interested parties are encouraged to visit the Maxim Integrated official website or contact their local sales representative.

You May Also Be Interested in

Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6799 $50.3970
75+ $1.3784 $103.3800
115+ $1.3354 $153.5710
155+ $1.2923 $200.3065
205+ $1.2492 $256.0860
270+ $1.1200 $302.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,184 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess