EN
  • EN
  • DE

MAX901BCPE

Part No MAX901BCPE
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Type Use For General
Number of Elements 4
Output Type TTL
Supply Voltage , Single/Dual (±) 5V ~ 10V, ±2.5V ~ 5V
Voltage - Input Offset (Maximum) 4mV at ±5V
Current - Input Bias (Maximum) 10μA at ±5V
Current - Quiescent (Maximum) 15mA,12mA,6mA
CMRR, PSRR 82.5dB CMRR, 80dB PSRR
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-DIP
Mounting Style Through Hole
Supplier Device Package 16-PDIP
Family Part Number MAX901
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1215280-MAX901BCPE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX901BCPE CAD Model

Description

Maxim Integrated MAX901BCPE High-Speed Comparator

The MAX901BCPE from Maxim Integrated is a precision high-speed comparator designed to offer superior performance for fast signal processing in a wide array of applications. This device is ideal for systems that require rapid and accurate decision-making capabilities such as high-speed triggers, zero-crossing detectors, and various types of digital level converters.

Encapsulated in a 16-pin plastic DIP package, the MAX901BCPE boasts a fast propagation delay of typically 7ns, making it one of the quickest comparators in its class. This speed is maintained over a wide supply voltage range from ±4.5V to ±5.5V, providing versatility in both single and dual supply operations.

The comparator also features latch function which allows the user to hold the output in a fixed state until the latch is released. This feature is particularly useful in timing-critical applications where a specific output state needs to be maintained for a predetermined period.

Key specifications of the MAX901BCPE include:

  • Fast 7ns propagation delay
  • Low power consumption
  • ±4.5V to ±5.5V supply voltage range
  • Latch enable feature
  • PECL-compatible outputs
  • Complementary outputs
  • 16-pin DIP package

Designed with both PECL-compatible and complementary outputs, the MAX901BCPE ensures seamless integration with ECL/PECL logic families as well as TTL and CMOS when used with appropriate level shifting. This makes it an excellent choice for mixed-signal environments where different logic standards coexist.

The robust design of the MAX901BCPE guarantees stable operation across industrial temperature ranges, making it suitable for harsh environments. Whether it's for use in data acquisition systems, high-speed instrumentation, or communication devices, this high-speed comparator from Maxim Integrated is engineered to deliver reliable and consistent performance.

For engineers and designers looking for a high-speed comparator that doesn't compromise on accuracy or speed, the MAX901BCPE is an excellent choice that balances performance with practical features.

You May Also Be Interested in

Mitsubishi
DUAL COMPARATOR
Lowest to $12.0108
NJR Corporation/NJRC
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR CML UFAST 16-LFCSP
Lowest to $42.2015
STMicroelectronics
Voltage Comparator
Lowest to $0.1444
NJR Corporation/NJRC
LOW POWER AND LOW OFFSET VOLTAGE SUPER SMALL-SIZED SINGLE C-MOS COMPARATOR
Lowest to $0.2179
Rohm Semiconductor
IC COMPARATOR DUAL 36V 8MSOP / Comparator Dual ±18V/36V Automotive 8-Pin MSOP T/R
Lowest to $0.6408
SG Micro Corp
SOT-23-5 Linear Comparators RoHS
Lowest to $0.5821
NJR Corporation/NJRC
Lowest to $7.0051
ams
IC COMP QUAD LOW VOLT 14TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Lowest to $31.2813

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9642 $55.7136
18+ $5.7143 $102.8574
28+ $5.5357 $154.9996
38+ $5.3571 $203.5698
49+ $5.1786 $253.7514
65+ $4.6428 $301.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess