EN
  • EN
  • DE

MAX9041AESA+

Part No MAX9041AESA+
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description Comparator Single R-R I/O 5.5V 8-Pin SOIC N / IC COMPARATOR SNGL 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type with Voltage Reference
Number of Elements 1
Output Type CMOS, Push-Pull, Rail-to-Rail, TTL
Dual Supply Voltage (±) 2.5 V ~ 5.5 V
Voltage - Input Offset (Maximum) 5mV @ 5V
Current - Input Bias (Maximum) 1pA @ 5V
Current - Output (Typ) 8mA
Maximum Quiescent Current 72μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 450ns
Hysteresis ±3mV
Operating Temperature Range -40°C ~ 85°C
Package 8-SOIC (0.154", 3.90mm Width)
Mounting SMD
Manufacturer Package 8-SOIC
Win Source Part Number 787150-MAX9041AESA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9041
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MAX9041AESA+ CAD Model

Description

Maxim Integrated's MAX9041AESA+: High-Precision, Low-Power Comparator

The MAX9041AESA+ is a cutting-edge, single comparator from Maxim Integrated, renowned for its high precision and low power consumption. This device is part of Maxim's family of comparators that are designed to provide reliable performance in a variety of applications requiring voltage or current monitoring, level detection, and signal processing.

Key Features

  • Low Power Consumption: The MAX9041AESA+ is optimized for battery-powered devices, with a quiescent current of just 4µA, making it an ideal choice for portable and energy-sensitive applications.
  • Precision Performance: With a built-in reference voltage of 1.242V ±1.2%, this comparator delivers precise voltage thresholds, ensuring accurate comparisons and signal integrity.
  • Wide Operating Voltage Range: The device supports a broad supply voltage range from 2.5V to 5.5V, allowing for flexible integration into various system designs.
  • Fast Propagation Delay: The MAX9041AESA+ offers a fast propagation delay of 4.5µs, which is crucial for high-speed signal processing and control systems.
  • Push-Pull Output: The comparator features a push-pull output stage, which eliminates the need for an external pull-up resistor and simplifies the design.

Applications

The MAX9041AESA+ is highly versatile and can be used in a wide range of applications, including:

  • Threshold detection and signal conditioning in sensor systems
  • Battery management and power supply monitoring
  • Window comparators for multiple voltage level detection
  • Zero-crossing detectors for AC power applications
  • Automotive and industrial electronics

Package and Reliability

The MAX9041AESA+ is offered in a compact 8-pin NSOIC package, ensuring a minimal footprint on PCBs and is specified over the extended automotive temperature range of -40°C to +125°C, providing robust performance in harsh environments.

With its combination of low power, high precision, and fast response time, the MAX9041AESA+ from Maxim Integrated is a reliable and efficient solution for designers looking to optimize their systems for accuracy and power efficiency.

You May Also Be Interested in

Renesas Electronics America
Lowest to $1.8203
Intersil
IC COMP RRIO SGL 2.5UA 6-TDFN
Lowest to $1.6401
NJR Corporation/NJRC
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR CML UFAST 16-LFCSP
Lowest to $42.2015
STMicroelectronics
Voltage Comparator
Lowest to $0.1444
SG Micro Corp
SOT-23-5 Linear Comparators RoHS
Lowest to $0.5821
SG Micro Corp
600uV 20pA 1 SOIC-8 Linear Comparators RoHS
Lowest to $2.3284
Toshiba Semiconductor and Storage
SINGLE COMPARATOR
Need more? Email Us
NEC
AUDIO 2-CHANNEL 16-BIT D/A CONVERTER
Lowest to $1.4403

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess