EN
  • EN
  • DE

MAX9108ESD

Part No MAX9108ESD
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description 25ns, Dual/Quad/Single, Low-Power, TTL Comparators | IC COMPARATOR LP QUAD 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Use For General
Number of Elements 4
Output Type TTL
Supply Voltage , Single/Dual (±) 4.5V ~ 5.5V
Voltage - Input Offset (Maximum) 1.6mV at 5V
Current - Input Bias (Maximum) 0.125μA at 5V
Current - Quiescent (Maximum) 700μA
CMRR, PSRR 86.02dB CMRR, 86.02dB PSRR
Propagation Delay (Maximum) 25ns
Hysteresis 2mV
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 14-SOIC
Mounting Style SMD
Supplier Device Package 14-SOIC
Family Part Number MAX9108
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1215303-MAX9108ESD
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9108ESD CAD Model

Description

The MAX9108ESD from Maxim Integrated is a high-performance, low-power, single-supply comparator designed for a broad range of applications requiring precision and efficiency. This comparator operates with a single +2.5V to +5.5V supply, making it ideal for battery-powered devices and portable equipment.

Key Features

  • Single-Supply Operation: Works with voltages from +2.5V to +5.5V, accommodating a variety of power sources.
  • Low Power Consumption: With its ultra-low current draw, the MAX9108ESD is perfect for power-sensitive applications.
  • High Precision: Offers tight offset voltage specifications and stability over temperature, ensuring reliable performance.
  • Fast Response Time: Features a propagation delay typically under 500ns, making it suitable for high-speed systems.
  • Packaging: Available in a space-saving, 14-pin SOIC package, it is suitable for compact designs.

Applications

The MAX9108ESD is versatile and can be used in various electronic systems, including:

  • Battery Monitoring
  • Threshold Detectors/Switches
  • Window Comparators
  • Zero-Crossing Detectors
  • Portable Instrumentation
  • Sampling Circuits

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX9108ESD is no exception. It is built to meet high standards of reliability and performance, ensuring that it can withstand the demands of rigorous industrial environments.

Technical Specifications

Parameter Value
Supply Voltage +2.5V to +5.5V
Offset Voltage Typically 1mV (max)
Propagation Delay < 500ns
Package 14-pin SOIC

Whether you are designing a new system or upgrading an existing one, the MAX9108ESD offers the precision, speed, and reliability you need in a compact, power-efficient package.

You May Also Be Interested in

Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL GP DIFF COMPARATR 8SOIC
Lowest to $0.5121
Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6600 $58.1000
75+ $1.3620 $102.1500
115+ $1.3195 $151.7425
160+ $1.2769 $204.3040
205+ $1.2343 $253.0315
275+ $1.1067 $304.3425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,730 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess