EN
  • EN
  • DE

MAX9126ESE+T

Part No MAX9126ESE+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707246-MAX9126ESE+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9126ESE+T CAD Model

Description

The MAX9126ESE+T from Maxim Integrated is a high-speed, low-power, quad differential line receiver designed for applications requiring ultra-fast data rates and signal integrity. This device is part of Maxim's high-performance line of interface ICs, which are ideal for a wide range of digital communication applications, including telecom, networking, and industrial markets.

Key Features

  • High-Speed Operation: The MAX9126ESE+T is capable of handling data rates up to 800Mbps, making it suitable for high-speed data transmission.
  • Low Power Consumption: Designed for efficiency, it operates with low power dissipation, which is crucial for minimizing heat generation in dense electronic systems.
  • Differential Inputs: The device features differential inputs that are compatible with LVPECL, LVDS, and CML standards, providing versatility in interfacing with various signal types.
  • Integrated Termination Resistors: On-chip termination resistors simplify the design and reduce the need for external components, saving board space and cost.
  • Fail-Safe Receiver Outputs: The receiver outputs are fail-safe, ensuring a known logic high output when the inputs are open or undriven.
  • Extended Temperature Range: The device operates over an extended temperature range of -40°C to +85°C, making it reliable for use in harsh environmental conditions.
  • Small Footprint: The MAX9126ESE+T comes in a compact 16-pin narrow SO package, ideal for space-constrained applications.

Applications

  • High-speed data communications
  • Networking equipment
  • Telecommunications infrastructure
  • Industrial control systems
  • Base stations
  • Backplane interfacing

The MAX9126ESE+T is a testament to Maxim Integrated's commitment to providing advanced interface solutions that meet the rigorous demands of modern high-speed digital systems. With its combination of speed, power efficiency, and robustness, this quad differential line receiver is an excellent choice for designers looking to optimize performance and reliability in their applications.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess