EN
  • EN
  • DE

MAX913CPA

Part No MAX913CPA
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR TTL SNGL HS 8-DIP / Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Type with Latch
Number of Elements 1
Output Type Complementary, TTL
Voltage - Supply, Single/Dual (±) 5V ~ 10V
Voltage - Input Offset (Maximum) 2mV at ±5V
Current - Input Bias (Maximum) 5μA at ±5V
Current - Output (Typ) 20mA
Current - Quiescent (Maximum) 10mA
CMRR, PSRR (Typ) 110dB CMRR, 100dB PSRR
Propagation Delay (Maximum) 14ns
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-DIP
Mounting Style Through Hole
Supplier Device Package 8-PDIP
Part Number Series MAX913
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812050-MAX913CPA
Ultra Librarian 3D Model Ultra Librarian MAX913CPA CAD Model

Description

Maxim Integrated MAX913CPA High-Speed, Single-Supply, TTL Comparators

The MAX913CPA is a precision, high-speed comparator crafted by Maxim Integrated, renowned for its exceptional performance and reliability in a variety of electronic applications. This comparator is designed to operate from a single +5V supply, making it an ideal choice for systems that require low-power consumption without sacrificing speed or accuracy.

Constructed with advanced bipolar processing technology, the MAX913CPA offers a fast propagation delay of typically 10ns, ensuring rapid response times in critical signal processing tasks. This makes it an excellent choice for high-frequency or fast-edge detection applications, such as zero-crossing detectors, window comparators, and high-speed sampling circuits.

The device features TTL logic outputs that are compatible with a wide range of digital systems. Its single-supply operation, coupled with a wide common-mode input voltage range that includes ground, provides increased flexibility in single-sided supply systems. The comparator is capable of driving loads directly, eliminating the need for additional buffer stages in many cases.

The MAX913CPA is packaged in an 8-pin PDIP (Plastic Dual-In-Line Package), which is easy to handle and integrate into various circuit designs. The operating temperature range of 0°C to +70°C ensures stable operation across a broad spectrum of environmental conditions.

Key features of the MAX913CPA include:

  • Single +5V supply operation for low power consumption
  • Fast 10ns propagation delay for high-speed applications
  • TTL-compatible outputs for easy integration with digital systems
  • Wide common-mode input voltage range for flexible circuit designs
  • Direct drive capability of loads for simplified circuitry
  • Standard 8-pin PDIP package for ease of use
  • Reliable performance across a 0°C to +70°C operating temperature range

Whether you are designing a high-speed digital logic circuit, a precision measurement system, or any application requiring a fast and accurate voltage comparison, the Maxim Integrated MAX913CPA comparator offers a robust and efficient solution that can significantly enhance your circuit's performance.

You May Also Be Interested in

Runic Technology
800uV 10pA Four channels TSSOP-14 Linear Comparators RoHS
Lowest to $0.2346
Micrel
Comparator with Reference
Need more? Email Us
HGSEMI
500uV 6pA 1 SOT-23-5 Linear Comparators RoHS
Lowest to $0.2476
Intersil
IC COMP RRIO SGL 2.5UA 6-TDFN
Lowest to $1.6401
NJR Corporation/NJRC
Lowest to $12.4752
NJR Corporation/NJRC
Lowest to $2.9245
Analog Devices Inc.
IC COMPARATOR CML UFAST 16-LFCSP
Lowest to $42.2015
NJR Corporation/NJRC
Lowest to $7.0051
NJR Corporation/NJRC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9304 $63.4432
18+ $6.5070 $117.1260
28+ $6.3037 $176.5036
38+ $6.1004 $231.8152
49+ $5.8970 $288.9530
66+ $5.2869 $348.9354
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 403 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess