EN
  • EN
  • DE

MAX9140AAUK+T

Part No MAX9140AAUK+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMP SNGL R-R INPUT SOT23-5 / Comparator Single R-R I/P 5.5V 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type CMOS, Push-Pull, TTL
Supply Voltage - Operating 2.7 V to 5.5 V
Voltage - Input Offset (Max) 6mV @ 5V
Current - Input Bias (Max) 0.35μA @ 5V
Current - Quiescent (Max) 400μA
CMRR, PSRR (Typ) 61.41dB CMRR, 61.94dB PSRR
Propagation Delay (Max) 40ns
Hysteresis 1.5mV
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 022268-MAX9140AAUK+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MAX9140
Introduction Date June 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX9140AAUK+T CAD Model

Description

Product Overview: MAX9140AAUK+T from Maxim Integrated

The MAX9140AAUK+T is a high-performance, single comparator from Maxim Integrated, renowned for its precision and low-power consumption. This compact and efficient component is designed for a wide range of applications, including battery-powered devices, portable equipment, and any system where space and power savings are crucial.

Key Features

  • Low Power Consumption: The MAX9140AAUK+T is optimized for low-power operations, making it ideal for battery-operated devices. It maintains excellent performance while minimizing power usage, extending the life of your product's battery.
  • Fast Response Time: With its fast propagation delay, the device is capable of quick response times, ensuring timely signal processing and control in critical applications.
  • Single-Supply Operation: Operating from a single +2.5V to +5.5V supply, this comparator simplifies power management in systems that run on a single voltage rail.
  • Compact SOT-23 Package: The MAX9140AAUK+T comes in a small SOT-23 package, which is perfect for space-constrained applications. This tiny footprint allows for high-density board layouts and saves valuable board space.
  • Integrated Reference: It includes an integrated 1.182V ±1% reference, which reduces external component count and simplifies design.
  • Push-Pull Output: The device features a push-pull output stage that eliminates the need for an external pull-up resistor and can directly drive loads.

Applications

The MAX9140AAUK+T is versatile and can be employed in various applications such as:

  • Portable and battery-powered devices
  • Threshold detectors/sensors
  • Zero-crossing detectors
  • Window comparators
  • Signal line receivers
  • System monitoring and control

With its combination of low power, high speed, single-supply operation, and compact package, the MAX9140AAUK+T is an excellent choice for designers looking to enhance the efficiency and performance of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess