EN
  • EN
  • DE

MAX9144EUD+T

Part No MAX9144EUD+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR R-R 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Number of Elements 4
Output Type CMOS, Push-Pull, TTL
Dual Supply Voltage (±) 2.7 V ~ 5.5 V
Voltage - Input Offset (Maximum) 2mV @ 5V
Current - Input Bias (Maximum) 0.32μA @ 5V
Maximum Quiescent Current 300μA
CMRR, PSRR (Typ) 81.94dB CMRR, 81.94dB PSRR
Propagation Delay (Maximum) 40ns
Hysteresis 1.5mV
Operating Temperature Range -40°C ~ 85°C
Package 14-TSSOP (0.173", 4.40mm Width)
Mounting SMD
Manufacturer Package 14-TSSOP
Win Source Part Number 707259-MAX9144EUD+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9144
Introduction Date June 01, 2001
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX9144EUD+T CAD Model

Description

The MAX9144EUD+T is a high-speed, low-power, single-supply comparator with differential inputs from Maxim Integrated. This device is designed to operate over a wide range of supply voltages, from +2.5V to +5.5V, making it suitable for battery-powered and portable applications as well as for systems that require high-speed signal processing.

Key Features

  • Fast Propagation Delay: With a propagation delay of just 40ns, the MAX9144EUD+T is ideal for fast signal processing applications where timing is critical.
  • Low Power Consumption: This comparator consumes only 800µA of supply current, which is beneficial for power-sensitive designs.
  • Single-Supply Operation: It is capable of operating from a single +2.5V to +5.5V power supply, allowing for flexible integration into a variety of systems.
  • Differential Inputs: The differential input structure provides improved noise immunity and allows for the detection of small overdrive signals.
  • No Phase Reversal: The device is designed to avoid phase reversal errors, which can occur in some comparators when the input signal momentarily exceeds the power supply range.
  • Internal Hysteresis: Built-in hysteresis improves noise margin and ensures stable output transitions.
  • Push-Pull Output Stage: The push-pull output stage eliminates the need for an external pull-up resistor and can directly drive TTL or CMOS logic levels.

Applications

The MAX9144EUD+T is versatile and can be used in a wide array of applications including:

  • Zero-crossing detectors
  • High-speed signal processing
  • Window comparators
  • Battery-powered and portable devices
  • Data systems
  • Communication systems

Package and Availability

The MAX9144EUD+T comes in a 14-pin TSSOP package and is available in tape and reel form, which is suitable for automated assembly processes. This product is part of Maxim Integrated's commitment to providing high-performance, reliable, and energy-efficient solutions to the electronics industry.

You May Also Be Interested in

Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Rochester Electronics
93S46DM
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2785 $52.7850
24+ $4.3311 $103.9464
36+ $4.1958 $151.0488
50+ $4.0604 $203.0200
64+ $3.9251 $251.2064
86+ $3.5190 $302.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,432 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess