EN
  • EN
  • DE

MAX9160EUI+T

Part No MAX9160EUI+T
Manufacturer Maxim Integrated
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK DATA DRIVER 1:14 28TSSOP / Clock Clock/Data Driver IC 1:14 125 MHz 28-TSSOP (0.173", 4.40mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Type Clock/Data Driver
Number of Circuits 1
Input LVCMOS, LVDS, LVTTL
Output LVCMOS, LVTTL
Frequency - Max 125 MHz
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Base Product Number MAX916
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 707262-MAX9160EUI+T
Ultra Librarian 3D Model Ultra Librarian MAX9160EUI+T CAD Model

Description

Product Overview: MAX9160EUI+T from Maxim Integrated

The MAX9160EUI+T is a high-performance, low-power, quad LVDS/LVTTL receiver produced by Maxim Integrated, a renowned leader in the design and manufacturing of analog and mixed-signal engineering solutions. This device is specifically engineered to convert low-voltage differential signaling (LVDS) data streams into low-voltage TTL (LVTTL) outputs, making it an ideal choice for applications requiring high-speed data transmission with minimal power consumption and signal integrity.

Key Features

  • Interface Conversion: Converts LVDS signals to LVTTL levels, enabling easy interfacing between different signal standards.
  • High Speed: Supports data rates of up to 400Mbps, making it suitable for high-speed data communication applications.
  • Low Power Consumption: Operates with a minimal power draw, which is crucial for power-sensitive designs.
  • Small Package: Comes in a compact 28-pin TSSOP package, which helps in saving board space and is convenient for high-density circuit designs.
  • Flow-Through Pinout: The flow-through pinout simplifies PCB layout by easing the routing of high-speed signals.
  • Wide Operating Temperature Range: Functions reliably over an extended temperature range from -40°C to +85°C, suitable for industrial environments.
  • Improved Signal Integrity: Features controlled edge rates and channel-to-channel skew, which enhance signal integrity and reduce EMI.

Applications

  • High-speed data communications
  • Networking equipment
  • Telecommunications infrastructure
  • Computer peripherals
  • Industrial control systems

The MAX9160EUI+T by Maxim Integrated is a testament to the company's commitment to delivering high-quality, reliable components that meet the rigorous demands of modern electronic systems. With its robust performance and versatile application range, the MAX9160EUI+T is an excellent choice for designers looking to bridge LVDS and LVTTL interfaces in their next high-speed communication or data processing project.

You May Also Be Interested in

Skyworks Solutions Inc.
IC CLK BUFFER 1:4 LVDS 24QFN / Clock Fanout Buffer (Distribution), Translator IC 1:4 710 MHz 24-VFQFN Exposed Pad
Lowest to $14.5523
Renesas Electronics America
IC Clk Buffer 2: 10 2.5GHZ 32TQFP
Lowest to $9.6525
ON Semiconductor
IC CLK BUFFER 1:4 8.5GHZ 16QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 1:4 8.5 GHz 16-VFQFN Exposed Pad
Lowest to $39.5865
Renesas Electronics America
IC Clk Buffer 2: 9 250MHZ 32TQFP
Need more? Email Us
Renesas Electronics America
IC Clk Buffer 2: 4 266MHZ 20TSSOP
Lowest to $38.5578
Renesas Electronics America
IC Clk Multpx 12: 1 32VFQFN
Need more? Email Us
Analog Devices Inc.
IC DIVIDER X8 PRESCALER 16-QFN / RF IC Divide-by-8 VSAT 0Hz ~ 18GHz 16-QFN (3x3)
Lowest to $49.3288
Microchip Technology
IC CLK BUFFER 1:2 150MHZ 6DFN / Clock Fanout Buffer (Distribution) IC 1:2 150 MHz 6-UFDFN Exposed Pad
Lowest to $4.4046
Renesas Electronics America
IC Clk Buffer 1: 2 250MHZ 8SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess