EN
  • EN
  • DE

MAX9202ESD

Part No MAX9202ESD
Manufacturer Maxim Integrated
Description Low-Cost, 7ns, Low-Power Voltage Comparators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1215339-MAX9202ESD
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9202ESD CAD Model

Description

Maxim Integrated MAX9202ESD High-Speed Differential LVDS/LVPECL Receivers

The MAX9202ESD from Maxim Integrated is a state-of-the-art high-speed differential receiver designed to cater to the demanding requirements of communication infrastructure, computing, and high-speed data acquisition systems. This device is a part of Maxim's high-performance family of low-voltage differential signaling (LVDS) and low-voltage positive emitter-coupled logic (LVPECL) receivers, offering a perfect solution for applications requiring high data rates and noise immunity.

The MAX9202ESD features a quad differential line receiver that can handle data rates up to 650Mbps, making it an ideal choice for high-speed data transmission applications. It operates with a single +3.3V supply voltage, which helps in reducing power consumption and simplifies power supply design. The device is characterized for operation from -40°C to +85°C, ensuring reliable performance in a wide range of environmental conditions.

One of the key advantages of the MAX9202ESD is its flexibility. It is compatible with both LVDS and LVPECL input standards, allowing it to interface with a wide variety of digital systems without the need for additional level shifting or conversion circuitry. This feature simplifies design and reduces time to market for products requiring high-speed digital interfaces.

The receiver's small 14-pin SOIC package is footprint compatible with other devices in the same family, offering designers an easy upgrade path and scalability for their systems. The MAX9202ESD also includes fail-safe circuitry that ensures a logic-high output if the inputs are undriven, enhancing the robustness of the system it is integrated into.

Maxim Integrated's MAX9202ESD is designed with an emphasis on signal integrity, providing low bit-to-bit skew and part-to-part skew, which is critical for maintaining data fidelity in high-speed communications. Additionally, the device's flow-through pinout optimizes the layout for easy PCB routing and minimizes cross-talk, further ensuring the integrity of the signals being received.

In summary, the Maxim Integrated MAX9202ESD is a versatile, high-speed differential receiver that offers robust performance for a variety of applications requiring fast and reliable data transfer. Its compatibility with multiple standards, along with its fail-safe feature and signal integrity focus, makes it a top choice for designers looking to incorporate high-speed differential communication into their products.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7273 $51.8187
45+ $2.2378 $100.7010
70+ $2.1678 $151.7460
96+ $2.0979 $201.3984
124+ $2.0280 $251.4720
165+ $1.8182 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess