EN
  • EN
  • DE

MAX921CSA+

Part No MAX921CSA+
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR SINGLE-SUPP 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type with Voltage Reference
Number of Elements 1
Output Type CMOS, TTL
Supply Voltage - Operating 2.5 V to 11 V, ±1.25 V to 5.5 V
Voltage - Input Offset (Max) 10mV @ 5V
Current - Output (Typ) 50mA
Current - Quiescent (Max) 5μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Max) 12μs
Hysteresis 50mV
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 022280-MAX921CSA+
Ultra Librarian 3D Model Ultra Librarian MAX921CSA+ CAD Model

Description

Maxim Integrated MAX921CSA+ Low-Power, High-Speed Single-Supply Comparators

The MAX921CSA+ from Maxim Integrated is a high-performance, low-power comparator designed for systems where efficiency and speed are critical. This device is ideal for battery-powered applications due to its low power consumption and operates from a single +2.5V to +11V supply or from dual ±1.25V to ±5.5V supplies.

Featuring a proprietary design, the MAX921CSA+ offers a fast propagation delay of just 240ns while consuming minimal power, with supply current as low as 4µA. These characteristics make the MAX921CSA+ an excellent choice for portable devices, where extending battery life without compromising on speed is essential.

The comparator is housed in a compact 8-pin SOIC package, making it suitable for space-constrained applications. Its small footprint does not come at the expense of functionality, as the MAX921CSA+ includes an internal 1.182V ±1% reference, which allows threshold-setting with a minimum number of external components, thus simplifying design and reducing overall system cost.

With its wide input common-mode voltage range that extends from the negative supply rail to within 1.3V of the positive supply, the MAX921CSA+ provides designers with greater flexibility in various applications. This feature, combined with its high input impedance, makes it easy to interface with other components in the system.

The MAX921CSA+ also features a unique output stage that sinks current, allowing for quick discharge of capacitive loads such as sample-and-hold capacitors. This makes it particularly useful in analog-to-digital conversion applications or any application requiring a fast comparator to drive digital logic levels.

With its combination of high speed, low power consumption, internal voltage reference, and single-supply operation, the MAX921CSA+ is a versatile component suitable for a wide range of applications including threshold detection, window comparators, line receivers, and many more in the industrial, telecommunications, consumer electronics, and medical device sectors.

Maxim Integrated's commitment to quality ensures that the MAX921CSA+ is a reliable and high-performing addition to any electronic system design.

You May Also Be Interested in

Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess