The MAX9235ETE+T from Maxim Integrated is a robust, high-speed differential line receiver designed for applications requiring ultra-low power consumption and high data rates. This integrated circuit is particularly well-suited for high-performance communication systems, including gigabit Ethernet, fiber optics, and automotive infotainment networks.
Key Features
- High Data Rates: The device supports signaling rates up to 650Mbps, making it ideal for high-speed data transmission applications.
- Low Power Consumption: It features a low-power design, which is critical in battery-operated devices and power-sensitive applications.
- Wide Common-Mode Range: The MAX9235ETE+T operates with a common-mode range of -7V to +12V, accommodating a variety of signal environments and ensuring signal integrity.
- Small Footprint: Housed in a compact TQFN-16 package, it saves valuable board space in dense electronic systems.
- Integrated Protection: The device includes integrated fault-protection circuits that guard against overvoltage conditions, enhancing system reliability.
- Robust Performance: With its extended temperature range of -40°C to +85°C, the MAX9235ETE+T is capable of operating in harsh environmental conditions.
Applications
The versatility of the MAX9235ETE+T makes it suitable for a diverse set of applications:
- High-speed digital data communications
- Automotive infotainment and camera systems
- Industrial data links
- Fiber optic receivers
- Point-to-point baseband data transmission
Product Specifications
Parameter
Value
Data Rate
Up to 650Mbps
Supply Voltage
3.0V to 3.6V
Operating Temperature
-40°C to +85°C
Package Type
TQFN-16
For designers looking for a reliable and high-performance differential line receiver, the MAX9235ETE+T from Maxim Integrated offers an excellent balance of speed, power efficiency, and protection features, making it an optimal choice for advanced communication systems.