EN
  • EN
  • DE

MAX9236EUM+TD

Part No MAX9236EUM+TD
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description LVDS Deserializer Automotive 48-Pin TSSOP T/R / IC LVDS DESERIAL 21BIT 48-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Part Status Obsolete(EOL)
Function Deserializer
Data Rate 1.386Gbps
Input Type LVDS
Output Type LVCMOS, LVTTL
Number of Inputs 3
Number of Outputs 21
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 48-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 48-TSSOP
Win Source Part Number 787186-MAX9236EUM+TD
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9236
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Philippines, United States of America
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX9236EUM+TD CAD Model

Description

Maxim Integrated MAX9236EUM+TD High-Speed Differential LVDS Serializer

The MAX9236EUM+TD is a state-of-the-art high-speed differential Low-Voltage Differential Signaling (LVDS) serializer designed and manufactured by Maxim Integrated. This advanced component is engineered to facilitate the reliable transmission of digital signals over twisted-pair or parallel-strip lines. Its primary application is to serialize parallel input data, which is then transmitted over a differential pair, making it an ideal solution for high-speed communication in automotive, industrial, and networking environments.

With its compact 48-pin TSSOP package, the MAX9236EUM+TD offers a space-saving design without compromising performance. It boasts a wide data rate range, typically supporting speeds up to 2.5 Gbps, which enables the transmission of large amounts of data with high integrity and minimal electromagnetic interference (EMI). This makes the MAX9236EUM+TD an excellent choice for applications that require high-speed data transfer with robust noise immunity.

The device integrates a parallel-to-serial converter along with an LVDS line driver, which collectively ensure that digital data is serialized and transmitted with high fidelity. Additionally, the MAX9236EUM+TD features pre-emphasis and de-emphasis circuitry that compensates for cable losses, further enhancing signal integrity over long cable runs. This functionality is particularly beneficial in automotive infotainment systems and high-resolution video displays, where maintaining signal quality over distance is critical.

Designed with flexibility in mind, the MAX9236EUM+TD supports a wide range of input clock frequencies and data rates, making it a versatile choice for various applications. It also includes fail-safe circuitry that ensures a known output state when input signals are lost, thereby enhancing system safety and reliability.

For engineers and designers looking for a high-performance LVDS serializer, the MAX9236EUM+TD from Maxim Integrated is a solution that combines high-speed data transfer capabilities with robust design features. Whether it's for driving high-resolution video in automotive displays or for data-intensive industrial applications, this serializer is engineered to meet the demands of modern high-speed digital communication systems.

You May Also Be Interested in

Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
Maxim Integrated
IC DESERIALIZER GMSL 48TQFN
Need more? Email Us
Analog Devices Inc.
ADI
Lowest to $26.4642
Maxim Integrated
Input Output
Lowest to $22.2053
Texas Instruments
1.2Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)
Lowest to $18.3805
Texas Instruments
IC DESERIAL SDI W/LVDS 48WQFN
Need more? Email Us
Maxim Integrated
IC GMSL SERIALIZER QFN
Lowest to $17.4708
Analog Devices Inc.
IC
Lowest to $19.0596
THine Electronics, Inc.
IC SERIALIZER V-BY-ONE HS
Lowest to $8.7314

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess