EN
  • EN
  • DE

MAX9277GTM/V+

Part No MAX9277GTM/V+
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC DESERIALIZ GMSL 3.12GBPS 48TQ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Serializer
Data Rate 3.12Gbps
Input Type LVDS
Output Type CML
Number of Inputs 30
Number of Outputs 1
Supply Voltage - Operating 1.7 V to 1.9 V
Temperature Range - Operating -40°C to 105°C (TA)
Mounting SMD (SMT)
Case / Package 48-TQFN (7x7)
Win Source Part Number 1071703-MAX9277GTM/V+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9277GTM/V+ CAD Model

Description

Maxim Integrated MAX9277GTM/V+ Product Overview

The MAX9277GTM/V+ from Maxim Integrated is a compact, high-performance serializer equipped with Gigabit Multimedia Serial Link (GMSL) technology, designed to meet the demands of high-bandwidth data transfer in automotive and industrial applications. This advanced component is ideal for applications that require the transport of high-speed video and control data over a single coaxial cable or twisted-pair with excellent robustness and noise immunity.

Key Features

  • High-Speed Data Transfer: Supports GMSL with up to 1.5Gbps data rate per lane, ensuring rapid transmission of video and control signals.
  • Enhanced Reliability: Features spread spectrum capability to reduce EMI, and includes full-duplex communication enabling control and data to be sent over a single cable.
  • Flexible Interface: Compatible with a wide range of parallel video input formats, including 24-bit RGB and various YUV and RAW data formats, making it versatile for different use cases.
  • Robust Error Detection: Incorporates sophisticated error detection and handling mechanisms, including CRC and ECC, to ensure data integrity in demanding environments.
  • Power-Over-Coax (PoC): Supports PoC technology, allowing power to be delivered to remote cameras and sensors over the data cable, simplifying system design and reducing cable bulk.

Applications

  • Automotive camera systems
  • Advanced driver-assistance systems (ADAS)
  • Surround view systems
  • Industrial machine vision

Technical Specifications

The MAX9277GTM/V+ operates over a -40°C to +105°C temperature range, making it suitable for harsh environments. It is available in a compact 64-pin LQFP package (10mm x 10mm) with a lead(Pb)-free/RoHS-compliant design. The device also features programmable spread-spectrum modulation on the serial output to minimize EMI concerns, a key consideration in automotive design.

With its combination of high-speed data transfer, robustness, and flexibility, the MAX9277GTM/V+ is a leading choice for engineers looking to implement reliable data communication in their next-generation automotive and industrial systems.

You May Also Be Interested in

Maxim Integrated
DC-BALANCED LVDS SERIALIZER
Lowest to $6.7708
Texas Instruments
IC SERIALIZER 10BIT 28-SSOP
Lowest to $15.6818
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $26.9159
National Semiconductor (TI)
DS99R124AQ-Q1 5 - 43 MHZ 18-BIT
Lowest to $15.7011
Analog Devices Inc.
GMSL2/1 TUNNELING QUAD DESERIALI
Lowest to $31.8364
Analog Devices Inc.
IC
Lowest to $19.0596
Maxim Integrated
IC SERIALIZER LVDS 27BIT 48-LQFP
Lowest to $19.7911
Maxim Integrated
DESERIALIZER WITH LVDS OUTPUTS
Lowest to $14.6893
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $73.6821

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.3179 $72.6358
4+ $29.7993 $119.1972
6+ $28.8681 $173.2086
8+ $27.9368 $223.4944
10+ $27.0056 $270.0560
13+ $24.2119 $314.7547
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,530 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess