EN
  • EN
  • DE

MAX9278GTM/V+T

Part No MAX9278GTM/V+T
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC DSERIAL 3.12GBPS GMSL 48TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Deserializer
Data Rate 3.12Gbps
Input Type CML
Output Type CML
Number of Inputs 3
Number of Outputs 1
Supply Voltage - Operating 1.7 V to 1.9 V
Temperature Range - Operating -40°C to 105°C (TA)
Mounting SMD (SMT)
Case / Package 48-TQFN (7x7)
Win Source Part Number 1071706-MAX9278GTM/V+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9278GTM/V+T CAD Model

Description

Maxim Integrated's MAX9278GTM/V+T: A Compact Serializer for Automotive Camera Applications

The MAX9278GTM/V+T from Maxim Integrated is a high-performance serializer designed specifically for automotive camera applications. This advanced component is part of Maxim's Gigabit Multimedia Serial Link (GMSL) series, which allows high-speed data communication in the demanding automotive environment. The MAX9278GTM/V+T is engineered to pair with deserializers in the GMSL family, providing a reliable and robust link for video, audio, and control data over a single coaxial cable or differential pair with exceptional EMI performance.

The device incorporates a high-bandwidth digital content protection (HDCP) scheme, ensuring secure transmission of content. It is capable of serializing up to 28 bits of parallel data, which can include 24-bit RGB or YUV video as well as four bits for control. The MAX9278GTM/V+T operates over the -40°C to +105°C temperature range, making it suitable for exterior automotive camera applications where temperature variations are common.

One of the key features of the MAX9278GTM/V+T is its support for the spread spectrum to minimize EMI, a critical requirement in automotive design. It also has programmable spread on the serial output to further reduce EMI. The serializer provides automatic adaptation to varying cable lengths and compensates for cable aging, ensuring consistent performance over the lifespan of the vehicle.

Additionally, the MAX9278GTM/V+T offers a low-latency mode, which is essential for real-time applications such as backup cameras and advanced driver assistance systems (ADAS). Its compact 48-pin LQFP package (7mm x 7mm) is space-efficient, making it an excellent choice for applications where board space is at a premium.

Overall, the MAX9278GTM/V+T is a versatile and reliable solution for automotive manufacturers looking to integrate high-speed data transfer capabilities into their camera systems. Its robust design, paired with advanced features like HDCP and low-latency operation, makes it an ideal choice for the next generation of automotive safety and infotainment systems.

You May Also Be Interested in

Texas Instruments
1.05Gbps Serializer 21 Input 1 Output 40-WQFN (6x6)
Lowest to $10.8970
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $26.9159
National Semiconductor (TI)
DS99R124AQ-Q1 5 - 43 MHZ 18-BIT
Lowest to $15.7011
National Semiconductor (TI)
1 FUNC, 1 DRIVER, PDSO28
Lowest to $7.7119
Maxim Integrated
SDH/SONET 1:4 DESERIALIZER
Lowest to $5.1294
Analog Devices Inc.
GMSL2/1 TUNNELING QUAD DESERIALI
Lowest to $31.8364
National Semiconductor (TI)
1 FUNC, 1 DRIVER, 1 RCVR, CMOS
Lowest to $68.0676
Maxim Integrated
IC SERIALIZER LVDS 27BIT 48-LQFP
Lowest to $19.7911
Maxim Integrated
SDH/SONET 4:1 SERIALIZER
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1270 $60.5080
10+ $12.4128 $124.1280
15+ $12.0247 $180.3705
20+ $11.6366 $232.7320
26+ $11.2485 $292.4610
35+ $10.0855 $352.9925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess