EN
  • EN
  • DE

MAX9286GTN+

Part No MAX9286GTN+
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER GMSL CAMERA 56TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr Maxim Integrated
Package Tray
Product Status Active
Function Deserializer
Data Rate 1Mbps
Voltage - Supply 1.7V ~ 1.9V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 56-WFQFN Exposed Pad
Supplier Device Package 56-TQFN (8x8)
Base Product Number MAX9286
Standard Package 260 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 847139-MAX9286GTN+
Ultra Librarian 3D Model Ultra Librarian MAX9286GTN+ CAD Model

Description

Maxim Integrated's MAX9286GTN+ Automotive Serializer

The MAX9286GTN+ from Maxim Integrated is a state-of-the-art automotive serializer designed to facilitate the transmission of high-speed video and data streams over coaxial or shielded twisted-pair cables. This robust component is ideal for advanced driver-assistance systems (ADAS), where the integrity and reliability of video data are paramount. The MAX9286GTN+ is engineered to seamlessly serialize and transmit 1-4 camera inputs, making it an integral part of multi-camera systems used in vehicles for features such as parking assistance, lane departure warnings, and traffic sign recognition.

One of the standout features of the MAX9286GTN+ is its support for GMSL (Gigabit Multimedia Serial Link) technology, which enables high-speed data transfer rates of up to 1.5 Gbps per lane. This ensures that high-resolution video can be transmitted with low latency, which is critical for real-time decision-making in automotive applications. The serializer is also backward compatible with existing GMSL devices, offering flexibility in system design and integration.

The device boasts a high level of integration, including an automatic camera synchronization feature that simplifies system design by eliminating the need for external frame sync signals. Additionally, the MAX9286GTN+ supports power-over-coax (PoC) functionality, reducing the number of wires needed for camera connections and further streamlining system architecture.

Safety is a top priority in automotive design, and the MAX9286GTN+ addresses this with built-in diagnostic capabilities. It can detect and signal any link errors or loss of synchronization, enabling the system to take corrective action or alert the driver. Furthermore, the device operates over an extended temperature range, making it suitable for the harsh environments encountered in automotive applications.

With its compact 64-pin TQFN package, the MAX9286GTN+ is designed for space-constrained environments, a common challenge in modern vehicle design. Maxim Integrated's commitment to quality and reliability is evident in the MAX9286GTN+, making it a trusted choice for automotive manufacturers looking to incorporate advanced video and data transmission capabilities into their vehicles.

You May Also Be Interested in

National Semiconductor (TI)
2.97Gbps Serializer 4 Input 1 Output 48-WQFN (7x7)
Need more? Email Us
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $43.6568
Maxim Integrated
1.5GBPS PARALLEL GMSL SERIALIZER
Need more? Email Us
Texas Instruments
IC SERIALIZER LVDS 24BIT 48TQFP
Need more? Email Us
Analog Devices Inc.
IC
Lowest to $19.0596
Texas Instruments
1.05Gbps Serializer 21 Input 1 Output 40-WQFN (6x6)
Lowest to $10.8970
THine Electronics, Inc.
IC SERIALIZER V-BY-ONE HS
Lowest to $8.7314
National Semiconductor (TI)
LINE DRIVER, PQFP48
Need more? Email Us
Maxim Integrated
SMD Serializers, Deserializers RoHS
Lowest to $26.1941

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.2125 $75.6375
6+ $20.6872 $124.1232
9+ $20.0404 $180.3636
12+ $19.3936 $232.7232
16+ $18.7480 $299.9680
21+ $16.8087 $352.9827
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,080 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess