EN
  • EN
  • DE

TPA3156D2DADR

Part No TPA3156D2DADR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D STER 70W 32HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Amplifier IC 2-Channel (Stereo) Class D 32-HTSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Case / Package 32-HTSSOP
Family Name TPA3156D2
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-51850-2, 296-51850-1, TPA3156D2DADR-ND, 296-51850-6
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937211-TPA3156D2DADR
Ultra Librarian 3D Model Ultra Librarian TPA3156D2DADR CAD Model

Description

TPA3156D2DADR by Texas Instruments

The TPA3156D2DADR is a high-performance, class-D power amplifier from Texas Instruments (TI), designed to deliver premium audio quality with high efficiency and reliability. This advanced audio solution is ideal for a wide range of applications, including home theaters, soundbars, portable audio devices, and professional audio equipment.

At the heart of the TPA3156D2DADR is TI's proprietary technology that enables it to operate with an impressive efficiency of up to 90%. This not only helps in reducing power consumption but also minimizes the heat generated during operation, thereby extending the lifespan of the product and enhancing its sustainability. With a flexible power supply range of 4.5V to 26.4V, this amplifier is versatile and can be used in various system configurations.

The TPA3156D2DADR can deliver up to 50W per channel into a 4-ohm load, and with its support for BTL (Bridge-Tied Load) configuration, it can drive powerful mono speakers with ease. The device features advanced modulation techniques that ensure low distortion and high audio fidelity, providing listeners with a crisp, clear sound that captures every nuance of the original recording.

Integration is made simple with the TPA3156D2DADR's multiple built-in features. It includes an integrated feedback loop that does not require external components, reducing the bill of materials and simplifying the design process. Additionally, the device comes with overcurrent, overtemperature, and undervoltage protection, ensuring safe and reliable operation under various conditions.

For designers looking to customize their audio experience, the TPA3156D2DADR offers adjustable gain settings and supports various filter configurations, allowing for fine-tuning of the audio output to match specific speaker characteristics or personal preferences. The small footprint of the device, available in a HTSSOP package, makes it an excellent choice for compact and space-constrained applications.

In summary, the TPA3156D2DADR from Texas Instruments stands out as a high-quality, efficient, and flexible solution for modern audio applications. Its combination of power, performance, and protection features make it an ideal choice for manufacturers and designers looking to enhance the audio experience in their products.

You May Also Be Interested in

Texas Instruments
Smart Amp | IC AUD AMP DGTL 20W 48VQFN
Lowest to $7.1159
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
Texas Instruments
138-mW DIRECTPATH STEREO HEADPHONE AMPLIFIER WITH I2C VOLUME CONTROL
Lowest to $0.6566
STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.1962

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9410 $51.2330
31+ $3.2336 $100.2416
48+ $3.1326 $150.3648
66+ $3.0315 $200.0790
86+ $2.9305 $252.0230
115+ $2.6273 $302.1395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,870 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess