EN
  • EN
  • DE

TCM4400EPNR

Part No TCM4400EPNR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description BASEBAND CIRCUIT, PQFP80 / Interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 757298-TCM4400EPNR
Ultra Librarian 3D Model Ultra Librarian TCM4400EPNR CAD Model

Description

The TCM4400EPNR is a cutting-edge component manufactured by Texas Instruments, renowned for its high-quality and innovative semiconductor products. This particular device is designed to cater to the demanding needs of modern electronic systems, offering a blend of performance, efficiency, and reliability that is crucial for a wide range of applications.

Key Features:

  • High-Speed Data Transmission: The TCM4400EPNR is built for high-speed data transmission, making it ideal for applications that require fast data processing and transfer.
  • Robust Interface: With its robust interface, this product ensures reliable communication between devices, which is vital for maintaining data integrity in complex systems.
  • Low Power Consumption: Energy efficiency is at the heart of this component, featuring low power consumption that helps extend the battery life of portable devices and reduces the overall power requirements of systems.
  • Advanced Technology: Utilizing the latest technology from Texas Instruments, the TCM4400EPNR is designed to deliver superior performance while meeting the stringent industry standards.
  • Compact Design: The compact form factor of this product allows for its integration into space-constrained applications without compromising on functionality.

Applications:

The versatility of the TCM4400EPNR makes it suitable for a broad spectrum of applications, including but not limited to:

  • Telecommunications
  • Data Centers
  • Networking Equipment
  • Industrial Control Systems
  • High-speed Data Acquisition Systems

Specifications:

The TCM4400EPNR comes with a set of technical specifications that define its operational parameters:

Parameter Value Data Rate High-Speed Interface Type Robust Power Consumption Low Form Factor Compact

Whether you're designing the next generation of telecommunications infrastructure or developing a high-speed data acquisition system, the TCM4400EPNR from Texas Instruments is a reliable choice that won't disappoint.

You May Also Be Interested in

Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
Texas Instruments
PATTI / Interface
Need more? Email Us
Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
Rochester Electronics
MD8212/B / Interface
Need more? Email Us
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
Infineon Technologies
SAB82538 - HSCX HIGH-LEVEL SERI / Interface
Need more? Email Us
Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us
NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3141 $58.1987
15+ $6.8219 $102.3285
23+ $6.6087 $152.0001
32+ $6.3955 $204.6560
41+ $6.1823 $253.4743
55+ $5.5428 $304.8540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess