EN
  • EN
  • DE

MAX931CSA

Part No MAX931CSA
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR SNG W/REF LP 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Comparator with Voltage Reference CMOS, TTL 8-SOIC
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MAX931
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882633-MAX931CSA
Ultra Librarian 3D Model Ultra Librarian MAX931CSA CAD Model

Description

Maxim Integrated MAX931CSA Voltage Comparator

The MAX931CSA from Maxim Integrated is a high-precision, low-power voltage comparator that is designed for a wide range of applications where power efficiency and accuracy are crucial. This integrated circuit (IC) is particularly suitable for portable and battery-powered devices due to its low power consumption and compact SOIC-8 package.

One of the standout features of the MAX931CSA is its low input offset voltage, which ensures that the comparator can make precise distinctions between voltage levels with minimal error. This is essential for applications that require accurate switching or threshold detection. Additionally, the device boasts a low quiescent current, which helps to extend battery life in portable applications.

The comparator operates with a single supply voltage ranging from +2.5V to +11V, or a dual supply of ±1.25V to ±5.5V, providing flexibility in various system designs. This wide operating voltage range allows the MAX931CSA to be used in both low-voltage and standard logic-level systems.

Another advantage of the MAX931CSA is its fast response time. With a propagation delay typically under 40 microseconds, the device can quickly respond to changes in input signals, making it ideal for high-speed applications. Furthermore, the MAX931CSA features an internal hysteresis which enhances noise immunity and prevents false triggering due to small fluctuations in the input signal.

The MAX931CSA also includes an output stage that can sink or source current, enabling direct interfacing with TTL, CMOS, and other logic families. This output can be pulled up to voltages above VCC, providing additional interfacing flexibility.

In summary, the MAX931CSA from Maxim Integrated is a versatile, high-performance voltage comparator that offers low power consumption, high accuracy, and fast response times. Its compatibility with various logic levels and wide operating voltage range makes it an excellent choice for designers looking to incorporate a reliable voltage comparator into their systems.

With its compact SOIC-8 package, the MAX931CSA is also space-efficient, making it suitable for use in space-constrained applications such as handheld devices, portable instrumentation, and other battery-operated equipment.

You May Also Be Interested in

NJR Corporation/NJRC
Lowest to $2.9245
Analog Devices Inc.
IC COMPARATOR CML UFAST 16-LFCSP
Lowest to $42.2015
Intersil
IC COMP RRIO SGL 2.5UA 6-TDFN
Lowest to $1.6401
Mitsubishi
DUAL COMPARATOR
Lowest to $12.0108
Analog Devices Inc.
IC COMPARATOR PREC W/LATCH 8SOIC
Lowest to $6.2000
ams
IC COMPARATOR QUAD P/P 14-TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Need more? Email Us
Micrel
Comparator with Reference
Need more? Email Us
SG Micro Corp
SC-70-5 Linear Comparators RoHS
Lowest to $2.4739
NJR Corporation/NJRC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0298 $56.2384
18+ $5.7681 $103.8258
27+ $5.5878 $150.8706
37+ $5.4076 $200.0812
48+ $5.2273 $250.9104
65+ $4.6866 $304.6290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess