EN
  • EN
  • DE

MAX931ESA

Part No MAX931ESA
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR SGL W/REF 8-SOIC / Ultra Low-Power, Low-Cost Comparators with 2eference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Type with Voltage Reference
Number of Elements 1
Output Type CMOS, TTL
Voltage - Supply, Single/Dual (±) 2.5V ~ 11V, ±1.25V ~ 5.5V
Voltage - Input Offset (Maximum) 10mV at 5V
Current - Output (Typ) 0.015mA at 5V
Current - Quiescent (Maximum) 4μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 12μs
Hysteresis 50mV
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SOIC
Mounting Style SMD
Supplier Device Package 8-SOIC
Part Number Series MAX931
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809369-MAX931ESA
Ultra Librarian 3D Model Ultra Librarian MAX931ESA CAD Model

Description

Maxim Integrated's MAX931ESA: Precision, Low-Power, Single/Dual/Quad Voltage Comparators

The MAX931ESA, from Maxim Integrated, is a highly precise and efficient voltage comparator that stands out with its low-power consumption and compact size. Designed for applications requiring a reliable comparison of voltages, the MAX931ESA is ideal for battery-powered devices, portable equipment, and systems where power conservation is critical.

This component operates from a single +2.5V to +11V supply or from dual ±1.25V to ±5.5V supplies. The MAX931ESA features a unique design that minimizes power consumption without sacrificing performance. With a quiescent current of just 4μA (typical) per comparator, this device is an excellent choice for energy-sensitive applications.

The precision of the MAX931ESA is notable, offering a low offset voltage of 5mV (max) and an input bias current of 1pA (typical). These specifications ensure accurate voltage comparison and minimal impact on the circuits being monitored. Furthermore, the device includes an internal hysteresis which enhances noise immunity and prevents output oscillations, making it stable and reliable for various applications.

Another remarkable feature of the MAX931ESA is its fast response time. With a propagation delay of typically 200μs, it can quickly react to changes in input signals, making it suitable for high-speed applications as well.

The MAX931ESA comes in a space-saving 8-pin SOIC package, which is conducive to compact PCB layouts. This small footprint allows designers to save board space while incorporating multiple comparators in their designs if needed.

Key applications for the MAX931ESA include window comparators, ADC converters, level shifters, and battery chargers. It is also commonly used in systems that require threshold detection or monitoring, such as sensor signal processing circuits.

In summary, the MAX931ESA from Maxim Integrated is a versatile, low-power, and precise voltage comparator that offers reliability and efficiency for a wide range of applications. Its low power draw, high accuracy, and small size make it an excellent choice for designers looking to optimize their power-sensitive systems.

You May Also Be Interested in

NJR Corporation/NJRC
Lowest to $12.4752
Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Need more? Email Us
NEC
AUDIO 2-CHANNEL 16-BIT D/A CONVERTER
Lowest to $1.4403
NJR Corporation/NJRC
Lowest to $1.0268
NEC
Lowest to $1.5246
NJR Corporation/NJRC
Lowest to $7.0051
HGSEMI
500uV 6pA 1 SOT-23-5 Linear Comparators RoHS
Lowest to $0.2476
Shenzhen Yongyutai Electronics Co., Ltd.
SOP-14 Linear Comparators RoHS
Lowest to $0.2933
ams
IC COMP QUAD LOW VOLT 14TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Lowest to $31.2813

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8336 $55.0080
70+ $1.5045 $105.3150
105+ $1.4575 $153.0375
145+ $1.4105 $204.5225
185+ $1.3635 $252.2475
250+ $1.2224 $305.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess