EN
  • EN
  • DE

MAX932CSA+

Part No MAX932CSA+
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR DUAL W/REF LP8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type with Voltage Reference
Number of Elements 2
Output Type CMOS, TTL
Supply Voltage - Operating 2.5 V to 11 V, ±1.25 V to 5.5 V
Voltage - Input Offset (Max) 10mV @ 5V
Current - Output (Typ) 0.015mA @ 5V
Current - Quiescent (Max) 6μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Max) 12μs
Hysteresis 50mV
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1071725-MAX932CSA+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX932CSA+ CAD Model

Description

Product Overview: MAX932CSA+ from Maxim Integrated

The MAX932CSA+ is a high-performance, low-power, quad comparator designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This integrated circuit is specifically crafted to provide precise voltage monitoring and signal discrimination in a wide array of electronic applications. The device's compact SOIC-8 package makes it suitable for space-constrained applications, while its robust design ensures reliable operation even under challenging conditions.

Key Features

      
  • Low Power Consumption: The MAX932CSA+ is designed for power-sensitive applications, with a quiescent current of just 4µA per comparator, which is ideal for battery-powered devices.
  •   
  • Wide Supply Voltage Range: It operates over a wide supply voltage range of 2.5V to 11V, or ±1.25V to ±5.5V for dual supplies, providing flexibility in various system designs.
  •   
  • Fast Response Time: With a propagation delay of typically 200ns, the device is suitable for high-speed applications that require quick signal processing.
  •   
  • Integrated Reference: The MAX932CSA+ includes an adjustable 1.182V voltage reference, which can be used for setting precise thresholds for the comparators.

Applications

The versatile nature of the MAX932CSA+ makes it an excellent choice for a range of applications, including:

      
  • Battery Monitoring
  •   
  • Window Comparators
  •   
  • Threshold Detectors/Sensors
  •   
  • Zero-Crossing Detectors
  •   
  • Level Shifters
  •   
  • Relay Drivers

Performance and Reliability

Maxim Integrated's commitment to quality means that the MAX932CSA+ is built to deliver consistent performance. The device features a temperature range of -40°C to +85°C, ensuring operation in diverse environmental conditions. Its innovative design reduces the need for external components, minimizing system complexity and potential points of failure.

In summary, the MAX932CSA+ from Maxim Integrated is a versatile, efficient, and reliable solution for a wide range of voltage comparison tasks. Its low power consumption, fast response time, and integrated voltage reference make it a valuable component in any designer's toolkit.

You May Also Be Interested in

HGSEMI
500uV 6pA 1 SOT-23-5 Linear Comparators RoHS
Lowest to $0.2476
Rohm Semiconductor
IC COMPARATOR DUAL 36V 8MSOP / Comparator Dual ±18V/36V Automotive 8-Pin MSOP T/R
Lowest to $0.6408
NEC
AUDIO 2-CHANNEL 16-BIT D/A CONVERTER
Lowest to $1.4403
Intersil
IC COMP RRIO SGL 2.5UA 6-TDFN
Lowest to $1.6401
NJR Corporation/NJRC
Need more? Email Us
NJR Corporation/NJRC
SUPER LOW OPERATING CURRENT AND LOW OFFSET VOLTAGE TINY SINGLE C-MOS COMPARATOR
Lowest to $1.7059
Micrel
Lowest to $0.2645
Analog Devices Inc.
Comparator Single R-R I/P 5.5V 5-Pin SC-70 Reel
Lowest to $3.3429
Shenzhen Yongyutai Electronics Co., Ltd.
SOP-14 Linear Comparators RoHS
Lowest to $0.2933

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.2899 $58.1889
27+ $4.3405 $117.1935
42+ $4.2042 $176.5764
57+ $4.0691 $231.9387
74+ $3.9328 $291.0272
99+ $3.5262 $349.0938
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess