EN
  • EN
  • DE

MAX933CUA-T

Part No MAX933CUA-T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR DUAL W/REF 8-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type with Voltage Reference
Number of Elements 2
Output Type CMOS, TTL
Supply Voltage - Operating 2.5 V to 11 V, ±1.25 V to 5.5 V
Voltage - Input Offset (Max) 10mV @ 5V
Current - Output (Typ) 0.015mA @ 5V
Current - Quiescent (Max) 6μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Max) 12μs
Hysteresis 50mV
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-uMAX
Win Source Part Number 111348-MAX933CUA-T
Ultra Librarian 3D Model Ultra Librarian MAX933CUA-T CAD Model

Description

MAX933CUA-T - Precision Quad Voltage Comparator by Maxim Integrated

The MAX933CUA-T from Maxim Integrated is a high-performance, precision quad voltage comparator designed to deliver fast response times and low power consumption for a wide range of applications. This device is part of the MAX933 series, which is renowned for its reliability and efficiency in critical electronic circuits.

Key Features:

  • Low Voltage Operation: The MAX933CUA-T operates from a single +4.5V to +5.5V supply voltage, making it suitable for both battery-powered and line-powered applications.
  • High Precision: This comparator boasts a tight offset voltage, ensuring precise voltage comparisons and stable operation throughout the operating temperature range.
  • Fast Response Time: With a propagation delay typically under 200ns, the MAX933CUA-T provides quick response times, which is critical for high-speed signal processing applications.
  • Low Power Consumption: It is designed for low power operation, which helps to minimize power consumption in portable devices, extending battery life.
  • Quad Comparators: The integration of four independent voltage comparators in a single package allows for compact circuit designs and reduces the number of components required.
  • Wide Operating Temperature Range: The device can operate over an extended temperature range from -40°C to +85°C, making it suitable for industrial environments.
  • Package: The MAX933CUA-T comes in a small 8-pin µMAX package, which is ideal for space-constrained applications.

Applications:

The MAX933CUA-T is versatile and can be used in various applications, including:

  • Battery Monitoring Systems
  • Window Comparators
  • Threshold Detectors/Sensors
  • Zero-Crossing Detectors
  • Level Shifters
  • Timing Circuits
  • Logic Voltage Translation
  • Automotive Electronics

With its precision performance and low power requirements, the MAX933CUA-T is an excellent choice for designers looking to enhance the efficiency and reliability of their electronic systems. Maxim Integrated's commitment to quality ensures that this comparator will meet the stringent demands of modern electronic applications.

You May Also Be Interested in

Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4931 $52.4517
17+ $6.1482 $104.5194
26+ $5.9561 $154.8586
35+ $5.7640 $201.7400
45+ $5.5718 $250.7310
61+ $4.9954 $304.7194
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,659 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess