EN
  • EN
  • DE

MAX9372EUA

Part No MAX9372EUA
Manufacturer Maxim Integrated
Catalog Logic - Translators, Level Shifters
Description LOGIC LEVEL TRANSLATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Mfr Maxim Integrated
Package Bulk
Product Status Active
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 2
Input Signal LVTTL, TTL
Output Signal LVPECL, PECL
Output Type Differential
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-µMAX
Base Product Number MAX9372
Standard Package 55 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 707374-MAX9372EUA
Ultra Librarian 3D Model Ultra Librarian MAX9372EUA CAD Model

Description

Maxim Integrated's MAX9372EUA Differential Receiver/Driver

The MAX9372EUA from Maxim Integrated is a high-speed, low-power differential receiver/driver that is designed to handle LVPECL (Low Voltage Positive Emitter Coupled Logic) signals with the robustness and precision required for critical communication and timing applications. This integrated circuit is particularly well-suited for interfacing with high-speed digital systems where signal integrity and reliability are paramount.

Encased in a compact 8-pin µMAX package, the MAX9372EUA operates over a wide voltage range of 3.0V to 3.6V, making it versatile for various system designs. It features a differential input which includes an internal 50kΩ pull-down resistor that ensures a logic-low output when the inputs are left open. This small footprint device is capable of translating signals from PECL to CMOS or TTL logic levels, providing a convenient solution for systems that require level translation between different signaling domains.

One of the standout features of the MAX9372EUA is its high data rate capability, supporting frequencies up to 3.2Gbps, which makes it an excellent choice for high-speed communication protocols. Additionally, the device boasts a propagation delay of less than 500ps and a rise and fall time of less than 400ps, ensuring fast and accurate signal processing.

The MAX9372EUA also includes fail-safe circuitry that guarantees a logic-high output when the inputs are undriven and open, shorted, or terminated but idle. This feature enhances the reliability of the system by preventing undefined logic states during power-up or in the event of a disconnection.

With its low power consumption and ESD protection exceeding 2kV per the Human Body Model, the MAX9372EUA is a resilient and energy-efficient component. It is specifically designed for applications such as clock and data distribution, backplane interfacing, and point-to-point base station signaling, where performance and reliability cannot be compromised.

In summary, Maxim Integrated's MAX9372EUA is a high-performance differential receiver/driver that offers seamless integration into high-speed digital systems, providing a robust and reliable interface solution that meets the stringent demands of modern electronic communication and timing applications.

You May Also Be Interested in

ON Semiconductor
IC TRANSLATOR DUAL 2BIT 8FLIPCHI
Lowest to $0.6537
NXP / Nexperia
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $9.3902
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $11.8669
Texas Instruments
IC XLATR DIFF ECL/PECL 8SOIC
Lowest to $7.8181
Texas Instruments
3.3 V Dual LVTTL/LVCMOS to Differential LVPECL Buffer
Lowest to $2.9105
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $5.1525
Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $10.5564
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.3774
Microchip Technology
DUAL TTL-to-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $4.8972

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3392 $52.0704
29+ $3.5604 $103.2516
44+ $3.4491 $151.7604
60+ $3.3379 $200.2740
78+ $3.2266 $251.6748
104+ $2.8928 $300.8512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess