EN
  • EN
  • DE

MAX9381ESA

Part No MAX9381ESA
Manufacturer Maxim Integrated
Catalog Logic - Flip Flops
Description DATA AND CLOCK D FLIP-FLOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Maxim Integrated
Package Bulk
Product Status Active
Function Standard
Type D-Type
Output Type Complementary
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 3 GHz
Trigger Type Negative Edge
Voltage - Supply -2.25V ~ -5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Supplier Device Package 8-SOIC
Package / Case 8-SOIC (0.154", 3.90mm Width)
Base Product Number MAX9381
Standard Package 48 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 632697-MAX9381ESA
Ultra Librarian 3D Model Ultra Librarian MAX9381ESA CAD Model

Description

The MAX9381ESA from Maxim Integrated is a versatile, high-speed differential comparator that is designed to operate over a wide range of power supplies, from 3.0V to 5.5V. This comparator is capable of interfacing with LVDS, LVPECL, and HSTL logic levels, making it an ideal choice for high-speed signal processing applications where low voltage differential signaling is required.

Key Features

  • Differential Design: The MAX9381ESA features a differential input and output, providing improved noise immunity and signal integrity, which is especially critical in high-speed applications.
  • High Speed: With a propagation delay of typically 500ps, the device is capable of handling high-frequency signals, making it suitable for a variety of time-critical applications.
  • Low Voltage Operation: The device can operate from a single +3.3V supply or a +5V supply, providing design flexibility and compatibility with various system voltages.
  • Interface Compatibility: The comparator is designed to interface with LVDS, LVPECL, and HSTL levels, ensuring it can be used in a wide array of digital systems.
  • Power-Saving Mode: A power-down feature allows the device to enter a low-power state, reducing power consumption when the comparator is not in active use.
  • Package: The MAX9381ESA is available in a compact 8-pin NSOIC package, which is suitable for space-constrained applications.

Applications

The MAX9381ESA is ideal for use in high-speed digital systems that require precise timing and signal comparison. Typical applications include:

  • High-speed data communications
  • Clock and data restoration in optical receivers
  • Line receivers
  • ATE (Automated Test Equipment)
  • Precision pulse and edge timing
  • High-frequency signal detection

The MAX9381ESA offers a robust solution for designers looking to implement high-speed differential comparison in their digital systems. With its low power consumption, fast response time, and compatibility with multiple logic levels, it stands out as a reliable and efficient component for a wide range of high-performance applications.

You May Also Be Interested in

Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Need more? Email Us
ON Semiconductor
Dual J-K Master-Slave Flip-Flop
Need more? Email Us
Texas Instruments
DUAL J-K NEGATIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.3273
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SNGL 6BIT 16SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14SOIC
Lowest to $0.5797
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.4826
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Lowest to $3.4738
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6588 $62.2468
25+ $4.6431 $116.0775
39+ $4.4980 $175.4220
54+ $4.3529 $235.0566
69+ $4.2078 $290.3382
92+ $3.7725 $347.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess