EN
  • EN
  • DE

MAX9513ATE

Part No MAX9513ATE
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VIDEO FILTER 16-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Applications Filter
Number of Circuits 1
Operating Supply Current 13mA
Supply Voltage - Operating 2.7 V to 3.6 V
Mounting SMD (SMT)
Case / Package 16-TQFN (3x3)
Win Source Part Number 215908-MAX9513ATE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9513ATE CAD Model

Description

Maxim Integrated MAX9513ATE Product Overview

The MAX9513ATE is an advanced, high-performance video amplifier from Maxim Integrated, designed to cater to the demanding requirements of video signal processing in modern applications. This sophisticated device is part of Maxim's extensive range of integrated circuits, which are known for their reliability and cutting-edge technology.

The MAX9513ATE boasts a slew of features that make it an ideal choice for video signal amplification. It integrates a low-power, high-bandwidth amplifier capable of driving standard-definition (SD) video signals with exceptional clarity and stability. The device is specifically designed to operate with a single 2.7V to 5.5V supply voltage, making it versatile for various portable and fixed applications.

One of the standout features of the MAX9513ATE is its internal fixed gain setting, which simplifies the design process by eliminating the need for external gain-setting resistors. This not only saves board space but also reduces the bill of materials, making the overall design more cost-effective. Additionally, the device's Rail-to-Rail® output capability allows for maximum dynamic range, which is critical for maintaining the quality of video signals.

The MAX9513ATE also comes with an integrated low-pass filter, which is essential for removing unwanted high-frequency noise from the video signal, ensuring a cleaner and more stable image output. This makes the device particularly suitable for applications such as portable media players, video-enabled mobile devices, security cameras, and other video processing equipment that require high-quality signal amplification.

Furthermore, the compact size of the MAX9513ATE, available in a space-saving 8-pin TDFN package, makes it an excellent choice for designs where PCB real estate is at a premium. Its small footprint, combined with its high-level performance features, ensures that the MAX9513ATE can be integrated into a wide range of video applications without compromising on quality or functionality.

In summary, the Maxim Integrated MAX9513ATE video amplifier is a high-quality, feature-rich solution that provides designers with a reliable and efficient means of amplifying video signals in a variety of electronic products.

You May Also Be Interested in

Intersil
Video Front End 24-Pin QSOP / IC VIDEO FRONT END AMP 24-QSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC AMP TRPL VOLT FEEDBK 14-SOIC
Lowest to $0.4224
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us
Rohm Semiconductor
Low voltage operation video driver with LPF
Lowest to $1.9600
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
Intersil
IC OP AMP VIDEO 125MHZ LP 8-SOIC
Lowest to $0.5793
Texas Instruments
Lowest to $3.2870

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,130 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess