EN
  • EN
  • DE

MAX9516ALB+T

Part No MAX9516ALB+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC VIDEO FILTER AMP 1.8V 10-UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Applications Reconstruction Filter
Number of Circuits 1
Operating Supply Current 3.1mA
Channel Output Current 81mA
Supply Voltage - Operating 1.7 V to 2.63 V
Mounting SMD (SMT)
Case / Package 10-μDFN (2x2)
Win Source Part Number 115504-MAX9516ALB+T
Ultra Librarian 3D Model Ultra Librarian MAX9516ALB+T CAD Model

Description

Overview of Maxim Integrated's MAX9516ALB+T

The MAX9516ALB+T is a high-performance video amplifier integrated circuit (IC) designed and manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering. This compact, low-power device is specifically tailored for video applications that require high-quality signal amplification with minimal distortion.

Key Features

  • High-Quality Video Amplification: The MAX9516ALB+T provides a clean, amplified signal, ensuring crisp and clear video output, which is essential for applications like portable media players, video security systems, and automotive rear-seat entertainment systems.
  • Low-Power Consumption: Designed for battery-powered devices, the MAX9516ALB+T operates with minimal power draw, thereby extending battery life and reducing the need for frequent charging or power source replacements.
  • Compact Form Factor: The small footprint of the MAX9516ALB+T makes it an ideal choice for space-constrained applications, allowing for integration into compact systems without compromising performance.
  • Integrated Filters: The device includes integrated filters that reduce noise and prevent signal degradation, which is vital for maintaining the integrity of the video signal throughout the transmission path.
  • DirectDrive Technology: Maxim's proprietary DirectDrive technology eliminates the need for output coupling capacitors, thereby reducing the overall bill of materials and simplifying the design process for engineers.

Specifications

The MAX9516ALB+T operates over a wide supply voltage range and features a fixed gain setting, which simplifies the design process by removing the need for external gain-setting components. Its high bandwidth ensures that high-resolution video signals are amplified without loss of detail or clarity.

Applications

Thanks to its robust feature set and performance characteristics, the MAX9516ALB+T is an excellent choice for a variety of applications, including:

  • Portable and Handheld Video Devices
  • Automotive Video Systems
  • Security and Surveillance Cameras
  • Video Phones and Conferencing Equipment

In conclusion, the MAX9516ALB+T from Maxim Integrated stands out as a versatile and efficient solution for video signal amplification in a wide array of electronic devices. Its integration of advanced features with a focus on power efficiency and space-saving design makes it a top choice for engineers and designers looking to enhance video performance in their products.

You May Also Be Interested in

Intersil
IC BUFFER MULTI CHANNEL 16-TSSOP
Need more? Email Us
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $0.6722
Analog Devices Inc.
Need more? Email Us
NXP / Nexperia
870 MHz, 25 dB gain power doubler amplifier
Lowest to $54.8983
Intersil
IC MUX AMP 3 X 4:1 500MHZ 32QFN
Lowest to $8.1612
Intersil
IC BUFFER GAMMA 10-CHAN 28HTSSOP
Lowest to $1.9508
Fairchild/ON Semiconductor
IC DRVR VID 1CH FLTR/CLAMP 8SOIC
Lowest to $2.7524
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $2.6900
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess