EN
  • EN
  • DE

MAX954ESA

Part No MAX954ESA
Manufacturer Maxim Integrated
Catalog Misc Products
Description Ultra-Low-Power, Single-Supply Op Amp  Comparator  Reference
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830050-MAX954ESA
Ultra Librarian 3D Model Ultra Librarian MAX954ESA CAD Model

Description

The MAX954ESA from Maxim Integrated is a precision operational amplifier (op-amp) that offers a blend of features making it suitable for a wide range of applications. This high-performance device is designed to provide low noise, high speed, and low distortion, making it an excellent choice for audio and instrumentation applications, as well as for general-purpose use in signal conditioning and filtering tasks.

Key Features

  • Low Noise Performance: The MAX954ESA boasts a low voltage noise density, ensuring that the signal integrity is maintained, especially in sensitive audio and measurement applications where noise can be a critical factor.
  • High-Speed Operation: With its fast settling time and high slew rate, this op-amp is capable of handling rapid signal changes, making it ideal for high-frequency signal processing and data-acquisition systems.
  • Low Distortion: The device is designed with low total harmonic distortion (THD), which is crucial for maintaining the fidelity of audio signals and other precision applications.
  • Single-Supply Operation: It can operate from a single supply voltage, simplifying power supply design and making it compatible with a variety of systems that require minimal power supply complexity.
  • Wide Supply Voltage Range: The MAX954ESA can work over a broad supply voltage range, accommodating different application requirements and ensuring flexibility in system design.
  • Robust Output Drive Capability: It is capable of driving heavy loads, which allows it to be used in applications that require a significant amount of current to be delivered to the load.

Applications

The versatile nature of the MAX954ESA makes it an excellent choice for a multitude of applications, including but not limited to:

  • Professional Audio Equipment
  • Test and Measurement Systems
  • Data Acquisition
  • Active Filters and Signal Conditioning
  • Analog-to-Digital Converter (ADC) Driver

With its impressive combination of low noise, high speed, and precision, the MAX954ESA from Maxim Integrated stands out as a robust and reliable choice for designers looking to optimize their signal processing applications.

You May Also Be Interested in

TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess