EN
  • EN
  • DE

MAX9584AUA+T

Part No MAX9584AUA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VIDEO FILTER 8-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Applications Filter
Number of Circuits 3
Operating Supply Current 3.5mA
Channel Output Current 140mA
Supply Voltage - Operating 2.7 V to 3.6 V
Mounting SMD (SMT)
Case / Package 8-uMAX
Win Source Part Number 112814-MAX9584AUA+T
Ultra Librarian 3D Model Ultra Librarian MAX9584AUA+T CAD Model

Description

Maxim Integrated MAX9584AUA+T Product Overview

The MAX9584AUA+T from Maxim Integrated is a high-performance, low-power, quad differential line receiver designed to handle the rigorous demands of fast and reliable data communication. This integrated circuit is ideal for applications requiring high speed differential signal reception, such as cable and DSL modems, base stations, and high-speed data acquisition systems.

Encapsulated in a compact 8-pin µMAX package, the MAX9584AUA+T offers an optimal solution for space-constrained applications. Its small footprint does not compromise on functionality or performance, making it an excellent choice for designers looking to maximize board space without sacrificing quality.

Key features of the MAX9584AUA+T include its wide input common-mode range, which ensures compatibility with a variety of signal standards, and its low input capacitance, which minimizes signal distortion and improves overall data integrity. The device boasts a high input impedance, making it less loading on the signal source and ideal for multipoint transmission lines.

One of the standout attributes of the MAX9584AUA+T is its robust ESD protection. This feature helps safeguard the device against electrostatic discharge events, which can be particularly prevalent in industrial environments where electronic equipment is at a higher risk of such occurrences.

The device operates over a broad temperature range, ensuring reliable performance in a variety of operating conditions. This temperature resilience, coupled with its low power consumption, makes the MAX9584AUA+T a suitable choice for portable and battery-powered applications where efficiency is paramount.

Additionally, the MAX9584AUA+T supports a wide range of data rates, making it a versatile component for both current and future high-speed data interfaces. Its differential inputs are optimized for reduced skew and phase noise, contributing to a clean signal reception that is critical in high-speed communications.

In summary, the Maxim Integrated MAX9584AUA+T is a powerful and efficient solution for high-speed differential signal processing. Its combination of compact size, robust protection features, and excellent signal integrity makes it a top choice for engineers and designers in the communications and data processing industries.

You May Also Be Interested in

Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $0.6722
Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
Intersil
IC OP AMP VIDEO 125MHZ LP 8-SOIC
Lowest to $0.5793
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
Fairchild/ON Semiconductor
IC AMP TRPL VOLT FEEDBK 14-SOIC
Lowest to $0.4224
Intersil
IC MUX AMP 3 X 4:1 500MHZ 32QFN
Lowest to $8.1612
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
Intersil
IC MUX AMP 3 X 2:1 500MHZ 24QSOP
Lowest to $9.5484
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.1127 $96.2254
3+ $39.4767 $118.4301
5+ $38.2432 $191.2160
7+ $37.0097 $259.0679
9+ $35.7761 $321.9849
11+ $32.0755 $352.8305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,680 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess