EN
  • EN
  • DE

MAX9602EUG+

Part No MAX9602EUG+
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description Comparator Quad -6V/6.3V 24-Pin TSSOP / IC COMPARATOR HS 24-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Number of Elements 4
Output Type Complementary, Differential, PECL
Voltage - Input Offset (Maximum) 5mV @ -5.2V, 5V
Current - Input Bias (Maximum) 6μA @ -5.2V,5V
Current - Output (Typ) 50mA
Maximum Quiescent Current 39mA
CMRR, PSRR (Typ) 70dB CMRR, 65dB PSRR
Propagation Delay (Maximum) 0.5ns
Hysteresis 30mV
Operating Temperature Range -40°C ~ 85°C
Package 24-TSSOP (0.173", 4.40mm Width)
Mounting SMD
Manufacturer Package 24-TSSOP
Win Source Part Number 787227-MAX9602EUG+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9602
Introduction Date September 01, 2002
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX9602EUG+ CAD Model

Description

Maxim Integrated's MAX9602EUG+ High-Speed Operational Amplifier

The MAX9602EUG+ is a precision, high-speed operational amplifier from Maxim Integrated, designed to cater to a wide array of applications that require fast and accurate signal processing. This operational amplifier is an excellent choice for designers who are working on high-performance systems in the fields of communications, imaging, and industrial control.

With its low-distortion characteristics and high slew rate, the MAX9602EUG+ is ideally suited for driving high-speed analog-to-digital converters (ADCs), buffering digital-to-analog converters (DACs), and other signal processing tasks that demand high dynamic performance. Its fast settling time ensures that the output signal quickly reaches its final value without overshooting, making it perfect for high-speed data acquisition systems and closed-loop control applications.

Key Features of the MAX9602EUG+

  • High Slew Rate: The device boasts an impressive slew rate, ensuring rapid changes in the output voltage in response to changes in the input signal, which is critical for high-speed signal processing.
  • Low Distortion: Its low harmonic distortion makes it suitable for precision applications, such as medical imaging and professional audio equipment, where signal integrity is paramount.
  • Wide Bandwidth: The operational amplifier provides a wide bandwidth, which allows it to handle a broad range of frequencies without compromising signal quality.
  • Single-Supply Operation: The MAX9602EUG+ can operate from a single supply voltage, simplifying power supply design and making it compatible with a variety of systems.
  • Dual Operational Amplifiers: This device integrates two operational amplifiers in one package, offering compact solutions and reducing component count in space-constrained applications.

The MAX9602EUG+ comes in a TSSOP-16 package, which is small enough for use in portable devices while still being easy to handle in a manufacturing environment. Its extended temperature range also ensures reliable operation in harsh environments, making it a versatile choice for industrial applications.

Overall, the MAX9602EUG+ from Maxim Integrated stands out as a high-performance solution for designers seeking a reliable and efficient operational amplifier capable of meeting the rigorous demands of high-speed signal processing.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Collector, Rail-to-Rail 14-TSSOP
Lowest to $0.1979
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.5462 $61.6386
6+ $16.8585 $101.1510
10+ $16.3316 $163.3160
13+ $15.8048 $205.4624
17+ $15.2780 $259.7260
22+ $13.6975 $301.3450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess