EN
  • EN
  • DE

MAX966EUA-T

Part No MAX966EUA-T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR R-R 8-UMAX
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 2
Output Type Open-Drain, Rail-to-Rail
Supply Voltage - Operating 1.6 V to 5.5 V
Voltage - Input Offset (Max) 15mV @ 5.5V
Current - Input Bias (Max) 0.05μA @ 5.5V
Current - Quiescent (Max) 10μA
CMRR, PSRR (Typ) 56.48dB CMRR, 80dB PSRR
Propagation Delay (Max) 20μs
Hysteresis ±1mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-uMAX
Win Source Part Number 120947-MAX966EUA-T
Ultra Librarian 3D Model Ultra Librarian MAX966EUA-T CAD Model

Description

The MAX966EUA-T from Maxim Integrated is a highly precise overvoltage and undervoltage protection device designed to safeguard sensitive electronics against voltage transients and faults. This component is an essential addition to any system where voltage levels must be strictly controlled to prevent damage to microprocessors, industrial equipment, and other sophisticated electronics.

With its compact µMAX-8 package, the MAX966EUA-T is optimized for space-constrained applications. It offers a low quiescent current, making it an ideal choice for portable and battery-operated devices where power efficiency is crucial. The device operates over a wide voltage range and includes a variety of features that enhance system reliability.

Key Features:

  • Precision Voltage Monitoring: The MAX966EUA-T ensures accurate overvoltage and undervoltage monitoring, protecting components from unexpected voltage spikes and drops.
  • Low Power Consumption: With its low quiescent current, the device is suitable for power-sensitive applications, helping to extend battery life and reduce energy costs.
  • Wide Operating Voltage Range: This versatile protector can accommodate a broad range of supply voltages, making it adaptable to various electrical environments.
  • Compact Package: The µMAX-8 packaging allows for integration into designs where board space is at a premium.
  • Adjustable Thresholds: Users can set precise voltage thresholds to match specific system requirements, ensuring tailored protection.

Applications:

  • Microprocessor/IC protection
  • Battery-powered devices
  • Industrial systems
  • Telecommunications equipment
  • Portable consumer electronics

The MAX966EUA-T is a testament to Maxim Integrated's commitment to providing robust and reliable circuit protection solutions. Its precision, coupled with low power consumption and a compact form factor, makes it an excellent choice for a multitude of applications where voltage levels must be precisely managed to safeguard critical electronic systems.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess