EN
  • EN
  • DE

MAX96755RGTN/V+T

Part No MAX96755RGTN/V+T
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description 6GBPS GMSL2 DSI SERIALIZER / Input Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Tape & Reel
Product Status Active
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1353628-MAX96755RGTN/V+T
Ultra Librarian 3D Model Ultra Librarian MAX96755RGTN/V+T CAD Model

Description

The MAX96755RGTN/V+T from Maxim Integrated is a cutting-edge automotive serializer that is designed to meet the stringent requirements of high-speed video and data communication within modern vehicles. This advanced component is part of Maxim Integrated's extensive range of automotive solutions, offering robust performance and reliability for automotive applications.

With a focus on high-speed data transfer, the MAX96755RGTN/V+T is capable of serializing parallel LVCMOS/LVTTL input data into a single LVDS output stream. This functionality is critical in applications where high-resolution video data needs to be transmitted over long distances with minimal cabling, such as in advanced driver-assistance systems (ADAS), infotainment systems, and rear-view camera systems.

The device supports a wide range of video formats and resolutions, ensuring compatibility with various sensors and displays used in the automotive industry. It is designed to work seamlessly with complementary deserializers from Maxim Integrated, enabling a complete and reliable data communication solution.

One of the key features of the MAX96755RGTN/V+T is its robust design, which includes built-in diagnostic capabilities and fault protection. These features help to ensure the integrity of the data communication link, even in the harsh operating conditions typical of automotive environments. The serializer also includes spread spectrum capability for EMI reduction, which is crucial for meeting automotive electromagnetic compatibility (EMC) requirements.

Available in a compact 56-pin TQFN package, the MAX96755RGTN/V+T is designed for easy integration into automotive systems. Its small footprint allows for placement in space-constrained applications, while its temperature range of -40°C to +105°C ensures reliable operation in a wide range of environmental conditions.

In summary, the MAX96755RGTN/V+T from Maxim Integrated is a highly capable automotive serializer that offers high-speed data transmission, robust performance, and advanced features for the next generation of vehicle communication systems.

You May Also Be Interested in

National Semiconductor (TI)
2.97Gbps Serializer 4 Input 1 Output 48-WQFN (7x7)
Need more? Email Us
National Semiconductor (TI)
LINE RECEIVER, 7 FUNC, 7 RCVR, C
Need more? Email Us
Texas Instruments
IC SERIALIZER 10BIT 28-SSOP
Lowest to $15.6818
Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
Maxim Integrated
SDH/SONET 4:1 SERIALIZER
Need more? Email Us
Maxim Integrated
IC SERIALIZER LVDS 48LQFP
Lowest to $17.4627
Maxim Integrated
DC-BALANCED 21-BIT SERIALIZER
Lowest to $14.4548
Maxim Integrated
1.5Gbps Serializer 16 Input 1 Output 32-TQFN (5x5)
Lowest to $11.1026
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess