EN
  • EN
  • DE

MAX9687CPE

Part No MAX9687CPE
Manufacturer Maxim Integrated
Description Dual, Ultra-Fast ECL-Output Comparator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1215431-MAX9687CPE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9687CPE CAD Model

Description

The MAX9687CPE is a high-performance, precision operational amplifier designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This operational amplifier is well-suited for a wide range of applications, including data acquisition systems, medical equipment, industrial control, and instrumentation that require high accuracy and stability.

Key Features

  • High Gain Bandwidth Product: The MAX9687CPE provides a gain bandwidth product that ensures high-frequency signal amplification with minimal distortion, making it ideal for fast-operating signal processing applications.
  • Low Noise Performance: With its low noise specifications, the MAX9687CPE ensures a clean amplification of signals, which is critical in precision measurement and audio applications.
  • High Output Drive Capability: This operational amplifier can deliver a high level of current to the load, making it capable of driving both high and low impedance loads effectively.
  • Single or Dual Supply Operation: It offers flexibility in power supply options, operating from a single supply voltage or dual supplies for more complex applications.
  • Wide Operating Temperature Range: The MAX9687CPE is designed to work reliably over a broad temperature range, which is essential for industrial and automotive applications.

Product Specifications

Parameter Value
Package/Case 16-PDIP
Mounting Type Through Hole
Number of Channels 1
Supply Voltage - Min 4.75V
Supply Voltage - Max 5.25V
Operating Temperature -40°C to +85°C

The MAX9687CPE by Maxim Integrated is a robust choice for designers looking for an op-amp that combines precision with high-performance capabilities. Its versatile nature and durable design make it an ideal component for enhancing the performance and reliability of electronic systems.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess