EN
  • EN
  • DE

MAX9691ESA

Part No MAX9691ESA
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR ECL OUTPUT 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Comparator with Latch Complementary, ECL 8-SOIC
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MAX9691
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925751-MAX9691ESA
Ultra Librarian 3D Model Ultra Librarian MAX9691ESA CAD Model

Description

The MAX9691ESA is an advanced integrated circuit from Maxim Integrated, designed to offer high-performance solutions for precision voltage comparison applications. This device is a part of a family of low-power comparators that operate from a single +5V to +30V supply or from dual supplies of ±4.5V to ±30V. The MAX9691ESA is optimized for low-power consumption, making it an ideal choice for battery-powered systems and portable devices.

Key Features

  • Single-Supply Operation: The MAX9691ESA is capable of functioning with a single supply voltage ranging from +5V to +30V, or dual supplies from ±4.5V to ±30V, providing flexibility in various application circuits.
  • Low Power Consumption: With a quiescent current of just 45µA (typical), this comparator is designed for energy-efficient applications, extending the battery life of portable devices.
  • High Precision: The device ensures precise voltage comparison with a low offset voltage of 1mV (max) and a fast propagation delay of 7µs (typical), enabling accurate and timely responses in control systems.
  • Wide Operating Temperature Range: The MAX9691ESA is rated for operation over the industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Integrated Features: This comparator includes an internal hysteresis feature that enhances noise immunity and mitigates output switching due to spurious signals, providing stable operation.

Applications

The MAX9691ESA is suitable for a variety of applications, including:

  • Battery Monitoring
  • Threshold Detection
  • Window Comparators
  • Zero-Crossing Detectors
  • Level Translators
  • Timing Circuits
  • Portable Instrumentation

Package and Reliability

The MAX9691ESA comes in a compact 8-pin SOIC package, which is conducive to space-constrained applications. Maxim Integrated ensures high reliability and performance consistency, making the MAX9691ESA a dependable choice for designers seeking a high-quality comparator for their electronic designs.

You May Also Be Interested in

NEC
Lowest to $1.5246
STMicroelectronics
Voltage Comparator
Lowest to $0.1444
Micrel
Comparator with Reference
Need more? Email Us
NJR Corporation/NJRC
Lowest to $1.0268
NJR Corporation/NJRC
SUPER LOW OPERATING CURRENT AND LOW OFFSET VOLTAGE TINY SINGLE C-MOS COMPARATOR
Lowest to $1.7059
SG Micro Corp
600uV 20pA 1 SOIC-8 Linear Comparators RoHS
Lowest to $2.3284
Shenzhen Yongyutai Electronics Co., Ltd.
SOP-14 Linear Comparators RoHS
Lowest to $0.2933
Intersil
IC COMP RRIO SGL 2.5UA 6-TDFN
Lowest to $1.6401
SG Micro Corp
SOT-23-5 Linear Comparators RoHS
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess