EN
  • EN
  • DE

MAX9692EUB+

Part No MAX9692EUB+
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMP SNGL ECL W/LE 10UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type with Latch
Number of Elements 1
Output Type Complementary, ECL
Voltage - Input Offset (Maximum) 6.5mV at 5V
Current - Input Bias (Maximum) 20μA at 5V
Current - Output 50mA
Current - Quiescent (Maximum) 26mA
CMRR, PSRR 80dB CMRR, 60dB PSRR
Propagation Delay (Maximum) 1.8ns
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 10-TFSOP, 10-MSOP
Mounting Style SMD
Supplier Device Package 10-uMAX
Family Part Number MAX9692
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 707480-MAX9692EUB+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9692EUB+ CAD Model

Description

MAX9692EUB+ Ultra-Low-Power Comparator by Maxim Integrated

The MAX9692EUB+ is a cutting-edge comparator from Maxim Integrated, designed to offer exceptional performance with ultra-low power consumption. This device is part of Maxim's commitment to providing energy-efficient and space-saving solutions for a wide range of applications. The MAX9692EUB+ is ideal for battery-powered devices, portable equipment, and any application where power efficiency is paramount.

Key Features

  • Ultra-Low Power Consumption: The device operates with a quiescent current of just 0.75µA at +5V, which is significantly lower than many competing comparators, extending the battery life of portable devices.
  • Wide Supply Voltage Range: The comparator supports a supply voltage range from +2.5V to +5.5V, making it versatile for various circuit designs.
  • Fast Propagation Delay: With a propagation delay of only 4µs, the MAX9692EUB+ provides quick response times, crucial for high-speed signal processing applications.
  • No Output Phase Reversal: The device is designed to prevent output phase reversal with overdriven inputs, ensuring reliable operation under all conditions.
  • Push-Pull Output Stage: The comparator features a push-pull output stage that eliminates the need for an external pull-up resistor, simplifying design and saving board space.
  • Compact Package: The MAX9692EUB+ is available in a space-saving 10-pin µMAX package, ideal for applications where space is at a premium.

Applications

The MAX9692EUB+ is suited for a wide range of applications, including but not limited to:

  • Battery Monitoring
  • Window Detectors
  • Threshold Detectors/Sensors
  • Portable Instrumentation
  • Energy-Saving Devices
  • Medical Monitoring Equipment

Maxim Integrated's MAX9692EUB+ offers a compelling combination of ultra-low power consumption, high-speed performance, and small form factor, making it an excellent choice for designers looking to optimize their applications for power efficiency and space constraints. Its robust feature set and versatility make it a go-to component for a variety of electronic designs.

You May Also Be Interested in

Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855
Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $2.2527
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855
Texas Instruments
VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Lowest to $0.4721
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.6630 $63.9780
14+ $8.7491 $122.4874
21+ $8.4754 $177.9834
29+ $8.2028 $237.8812
37+ $7.9291 $293.3767
49+ $7.1090 $348.3410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess