EN
  • EN
  • DE

MAX9701EBP-T

Part No MAX9701EBP-T
Manufacturer Maxim Integrated
Description 1.3W, Filterless, Stereo Class D Audio Power Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1215441-MAX9701EBP-T
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9701EBP-T CAD Model

Description

The MAX9701EBP-T is a high-performance, low-power, Class D audio amplifier designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This component is well-suited for portable applications where energy efficiency and space constraints are critical considerations.

Key Features:

  • Output Power: The MAX9701EBP-T delivers 1.4W into an 8Ω load, which is ample for a variety of audio applications, from personal media players to portable speakers.
  • High Efficiency: As a Class D amplifier, it offers superior power efficiency compared to traditional Class AB amplifiers, making it ideal for battery-powered devices.
  • Low EMI: The device is designed with low electromagnetic interference (EMI), ensuring minimal impact on surrounding electronics and compliance with regulatory standards.
  • Thermal Protection: It includes thermal overload protection, which safeguards the amplifier and connected components from damage due to excessive heat.
  • Flexible Supply Voltage: The amplifier operates across a wide supply voltage range from 2.7V to 5.5V, providing versatility in various design configurations.

Applications:

The MAX9701EBP-T is suitable for a broad range of audio applications, including:

  • Mobile Phones
  • PDAs and Portable Media Players
  • Portable Gaming Devices
  • GPS Units
  • Notebook Computers

Package and Availability:

The MAX9701EBP-T comes in a compact, 20-pin TQFN (Thin Quad Flat No leads) package, which is optimal for space-constrained designs. Additionally, the part is available in tape and reel packaging, facilitating the manufacturing process for high-volume production.

Summary:

In conclusion, the MAX9701EBP-T from Maxim Integrated is a robust audio solution that combines power efficiency, high output, and low EMI in a small form factor. Its thermal protection and wide supply voltage range make it a reliable choice for designers looking to enhance the audio experience in their portable electronic devices.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9399 $59.6394
15+ $8.1566 $122.3490
22+ $7.9014 $173.8308
31+ $7.6461 $237.0291
40+ $7.3920 $295.6800
53+ $6.6274 $351.2522
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess