EN
  • EN
  • DE

MAX9702ETI+

Part No MAX9702ETI+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description Audio Amp Headphone/Speaker 2-CH Stereo 1.8W Class-AB/Class-D 28-Pin TQFN EP / IC AMP AUDIO PWR 1.8W D 28TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series DirectDrive
Packaging Tube
Part Status Obsolete(EOL)
Type Class D
Output Type 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load 1.8W x 2 @ 4 Ohm; 45mW x 2 @ 32 Ohm
Operating Supply Voltage 2.5 V ~ 5.5 V
Features Depop, Differential Inputs, I2C, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 28-TQFN (5x5)
Package 28-WFQFN Exposed Pad
Win Source Part Number 787242-MAX9702ETI+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9702
Introduction Date June 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX9702ETI+ CAD Model

Description

Maxim Integrated MAX9702ETI+ Audio Amplifier

The Maxim Integrated MAX9702ETI+ is a high-performance, versatile audio amplifier that offers a perfect blend of efficiency and sound quality. Designed to meet the rigorous demands of modern audio applications, this integrated circuit is an ideal choice for portable and space-constrained audio systems. With its compact 28-pin TQFN package, the MAX9702ETI+ is easy to integrate into a variety of designs, making it a go-to solution for engineers and audio designers alike.

Key Features

  • High-Quality Audio Output: The MAX9702ETI+ delivers pristine audio quality with low 0.02% THD+N, ensuring clear and crisp sound reproduction.
  • Efficient Class D Operation: This amplifier operates on Class D architecture, providing high efficiency which is essential for battery-powered devices, reducing power consumption and heat dissipation.
  • Flexible Power Supply: The device supports a wide range of power supplies from 2.7V to 5.5V, accommodating various application needs.
  • Output Power: It can deliver up to 2.2W per channel into a 4Ω load, which is sufficient for many portable audio applications.
  • Integrated Click-and-Pop Suppression: The MAX9702ETI+ includes built-in click-and-pop suppression that minimizes noise during power-up and shutdown transitions.
  • Thermal Protection: The device comes with thermal overload protection, which prevents damage from overheating, enhancing reliability and longevity.

Applications

  • Portable and handheld devices
  • Wireless speakers
  • Docking stations
  • Mobile phones and tablets
  • Personal media players

The MAX9702ETI+ from Maxim Integrated stands out with its exceptional audio performance and power efficiency. Whether it's for a personal project or a commercial product, this audio amplifier is engineered to provide a top-notch auditory experience without compromising on battery life or space. Its robust feature set and ease of use make it an excellent choice for anyone looking to enhance their audio system's performance.

You May Also Be Interested in

HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
ams
IC AMP CLASS AB STEREO 24QFN
Lowest to $35.9182
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.1962
Rohm Semiconductor
IC AMP D STER 2.3W VQFN024V4040
Lowest to $2.2918
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2442 $67.3260
65+ $1.8411 $119.6715
100+ $1.7833 $178.3300
135+ $1.7267 $233.1045
175+ $1.6690 $292.0750
235+ $1.4957 $351.4895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess