EN
  • EN
  • DE

MAX9722AETE

Part No MAX9722AETE
Manufacturer Maxim Integrated
Description 5V, Differential Input, DirectDrive, 130mW Stereo Headphone Amplifiers with Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1215456-MAX9722AETE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9722AETE CAD Model

Description

Maxim Integrated's MAX9722AETE: High-Performance Headphone Amplifier

The MAX9722AETE from Maxim Integrated is a premium audio component designed to enhance the listening experience for audio enthusiasts and professionals alike. This high-fidelity headphone amplifier is housed in a compact 16-pin TQFN package, making it an ideal choice for portable music players, smartphones, tablets, and other personal audio devices where space is at a premium.

With its DirectDrive® technology, the MAX9722AETE eliminates the need for bulky DC-blocking capacitors, ensuring a clean, uncolored audio signal. The amplifier operates from a single 2.7V to 5.5V supply, providing ample power to drive a wide range of headphones with impedances ranging from 16Ω to 600Ω. This versatility makes it a perfect fit for both low-impedance in-ear monitors and high-impedance studio headphones.

The MAX9722AETE boasts an impressive total harmonic distortion plus noise (THD+N) of just 0.003% at 1kHz, ensuring that your audio is reproduced with exceptional clarity and fidelity. The device also features a low-power shutdown mode, which significantly reduces power consumption when not in use, thereby extending battery life in portable applications.

Users will appreciate the built-in click-and-pop suppression, which minimizes noise during power-up and shutdown transitions, providing a more pleasant user experience. Additionally, the amplifier offers a high 120dB power-supply rejection ratio (PSRR), which minimizes noise and interference from fluctuating power supplies, ensuring consistent audio performance.

The MAX9722AETE is fully specified over the extended -40°C to +85°C temperature range, making it reliable for use in a variety of environments. Whether you're a mobile user seeking an enhanced audio experience or an audio professional in need of a high-quality headphone amplifier, the MAX9722AETE from Maxim Integrated is engineered to deliver superior sound quality and performance.

For those looking to integrate the MAX9722AETE into their designs, Maxim Integrated provides comprehensive technical support, including datasheets, application notes, and design resources to facilitate a smooth integration process.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1053 $53.3689
30+ $3.3685 $101.0550
46+ $3.2632 $150.1072
64+ $3.1579 $202.1056
82+ $3.0527 $250.3214
110+ $2.7369 $301.0590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,855 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess