EN
  • EN
  • DE

MAX9723BEBE+T

Part No MAX9723BEBE+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description Audio Amp Headphone 2-CH Stereo 0.06W Class-AB 16-Pin UCSP T/R / IC AMP AUDIO .06W STER AB 16UCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series DirectDrive
Packaging Reel package
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 60mW x 2 @ 16 Ohm
Operating Supply Voltage 1.8 V ~ 3.6 V
Features Bass Boost, Depop, I2C, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 16-UCSP (2x2)
Package 16-WFBGA, CSPBGA
Win Source Part Number 787251-MAX9723BEBE+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9723
Introduction Date November 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX9723BEBE+T CAD Model

Description

Maxim Integrated MAX9723BEBE+T Stereo Headphone Amplifier

The MAX9723BEBE+T from Maxim Integrated is a high-quality, DirectDrive®, stereo headphone amplifier integrated circuit designed to deliver exceptional sound quality and performance for portable audio devices. This compact, energy-efficient component is ideal for applications requiring high fidelity audio playback through headphones, such as smartphones, tablets, laptops, and portable media players.

Key Features

  • DirectDrive Technology: The MAX9723BEBE+T employs Maxim's proprietary DirectDrive technology, which eliminates the need for bulky DC-blocking capacitors, thus saving space and improving bass response.
  • High Output Power: This amplifier is capable of delivering up to 130mW per channel into a 16Ω load, ensuring loud and clear audio playback even with high-impedance headphones.
  • Low Distortion: With a total harmonic distortion plus noise (THD+N) of just 0.003% at 1kHz, the MAX9723BEBE+T provides pristine audio quality for a superior listening experience.
  • Low Quiescent Current: The device is designed for power-sensitive applications, featuring a low quiescent current that helps to extend battery life in portable devices.
  • Click-and-Pop Suppression: It includes a built-in click-and-pop suppression feature that minimizes noise during power-up and shutdown, ensuring a smooth and uninterrupted audio experience.

Advanced Specifications

  • Integrated Charge Pump: The built-in charge pump generates a negative supply voltage, allowing for ground-referenced outputs and eliminating output DC bias.
  • Adjustable Gain: The amplifier offers adjustable gain settings through external gain-setting resistors, providing flexibility to match a wide range of headphone impedances and sensitivities.
  • Thermal Overload Protection: The MAX9723BEBE+T includes thermal overload protection to safeguard the device from damage due to overheating.

The MAX9723BEBE+T comes in a compact 28-pin TQFN-EP package, making it an excellent choice for space-constrained applications. Its high efficiency and superior audio performance make it a top choice for manufacturers looking to enhance the audio experience in their portable electronic products. Maxim Integrated's commitment to quality and performance ensures that the MAX9723BEBE+T headphone amplifier will provide a reliable and enjoyable audio experience for end-users.

You May Also Be Interested in

SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
ams
IC AMP CLASS AB STEREO 24QFN
Lowest to $35.9182
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
Texas Instruments
Smart Amp | IC AUD AMP DGTL 20W 48VQFN
Lowest to $7.1159
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Texas Instruments
138-mW DIRECTPATH STEREO HEADPHONE AMPLIFIER WITH I2C VOLUME CONTROL
Lowest to $0.6566

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess