EN
  • EN
  • DE

MAX9724AEUD+

Part No MAX9724AEUD+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO .045W STER 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 45mW x 2 @ 32 Ohm
Supply Voltage - Operating 2.7 V to 5.5 V
Features Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-TSSOP
Dimension 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 137272-MAX9724AEUD+
Ultra Librarian 3D Model Ultra Librarian MAX9724AEUD+ CAD Model

Description

Maxim Integrated MAX9724AEUD+ Audio Amplifier

The MAX9724AEUD+ is a high-quality, low-power audio amplifier from Maxim Integrated designed to provide a robust audio solution for portable devices. This compact and efficient integrated circuit (IC) is perfect for applications that require high audio performance with minimal power consumption, such as mobile phones, tablets, personal media players, and other handheld devices.

Key Features

  • High Efficiency: The MAX9724AEUD+ boasts a Class D operation, ensuring high efficiency and reduced power loss, which is critical for battery-powered devices.
  • Low Distortion: It delivers clear and crisp audio with low 0.02% THD+N (Total Harmonic Distortion plus Noise), providing an excellent listening experience.
  • Flexible Supply Voltage: The device operates over a wide 2.7V to 5.5V supply voltage range, accommodating various power sources and ensuring consistent performance across different voltages.
  • DirectDrive® Technology: Maxim's proprietary DirectDrive technology eliminates the need for DC-blocking capacitors, saving space and cost while improving audio quality.
  • Adjustable Gain: The amplifier features externally configurable gain settings, allowing designers to tailor the audio output to specific requirements.
  • Comprehensive Protection: The MAX9724AEUD+ includes built-in thermal overload and short-circuit protection, ensuring reliability and longevity of the device.
  • Low Quiescent Current: It has a low quiescent current, which is ideal for extending battery life in portable applications.

Technical Specifications

  • Output Power: Up to 50mW per channel into a 32Ω load
  • Package: 14-Pin TSSOP
  • Operating Temperature: -40°C to +85°C

The MAX9724AEUD+ is designed with the end-user in mind, ensuring that the audio output is not only powerful but also of the highest quality. Its small footprint and robust feature set make it an excellent choice for designers looking to enhance the audio capabilities of their portable devices without compromising on space or power efficiency. With Maxim Integrated's reputation for reliability and performance, the MAX9724AEUD+ stands out as a superior audio amplification solution.

You May Also Be Interested in

THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Texas Instruments
138-mW DIRECTPATH STEREO HEADPHONE AMPLIFIER WITH I2C VOLUME CONTROL
Lowest to $0.6566
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Texas Instruments
Stereo 11W Audio Power Amplifier | IC AMP AUDIO PWR 11W AB TO263-7
Lowest to $8.5038
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess