EN
  • EN
  • DE

MAX9725BETC+

Part No MAX9725BETC+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description Audio Amp Headphone 2-CH Stereo 0.025W Class-AB 12-Pin TQFN EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Maximum Operating Temperature 85 °C
Max Output Power 25 mW
Max Power Dissipation 1.349 W
Max Supply Voltage 1.8 V
Min Operating Temperature -40 °C
Min Supply Voltage 900 mV
Mount Surface Mount
Nominal Supply Current 2.1 mA
Number of Pins 12
Output Power 20 mW
Power Supply Rejection Ratio (PSRR) 80 dB
Quiescent Current 2.1 mA
Radiation Hardening No
RoHS Compliant
Voltage Gain 3.522 dB
Win Source Part Number 1075871-MAX9725BETC+
Categories Linear - Amplifiers - Audio
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX9725BETC+ CAD Model

Description

Maxim Integrated's MAX9725BETC+ Stereo Headphone Amplifier

The MAX9725BETC+ is a high-quality, compact stereo headphone amplifier designed by Maxim Integrated to deliver exceptional audio performance for portable applications. This integrated circuit is specifically engineered to provide a rich, powerful sound experience for users of mobile phones, tablets, laptops, and other portable media devices.

With its DirectDrive® technology, the MAX9725BETC+ eliminates the need for bulky DC-blocking capacitors, thereby reducing external component count and saving valuable board space. This technology also ensures a lower cost and simplifies the overall design process for engineers. Additionally, the DirectDrive architecture provides a ground-referenced output, which removes pops and clicks during power-up and power-down sequences, ensuring a smooth and uninterrupted listening experience.

The amplifier is capable of delivering up to 130mW per channel into a 16Ω load, with a low 0.01% Total Harmonic Distortion plus Noise (THD+N), making it an ideal choice for driving a wide range of headphones with clarity and precision. The MAX9725BETC+ operates from a single 2.7V to 5.5V supply, making it versatile for various power environments and battery-operated systems.

For added flexibility, the MAX9725BETC+ features an adjustable gain setting through external resistors, allowing designers to customize the audio output levels according to the specific requirements of their application. Moreover, the device comes with built-in thermal overload protection, which safeguards the amplifier and headphones from potential damage due to excessive heat.

Its small 12-pin TQFN package (3mm x 3mm) makes the MAX9725BETC+ an excellent choice for space-constrained applications. The device also supports a -40°C to +85°C extended temperature range, ensuring reliable operation under various environmental conditions.

In summary, the MAX9725BETC+ from Maxim Integrated is a high-performance, feature-rich stereo headphone amplifier that offers superb audio quality, design simplicity, and flexibility for a multitude of portable audio applications.

You May Also Be Interested in

UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Texas Instruments
Stereo 11W Audio Power Amplifier | IC AMP AUDIO PWR 11W AB TO263-7
Lowest to $8.5038
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
Rohm Semiconductor
IC AMP D STER 2.3W VQFN024V4040
Lowest to $2.2918
Panasonic
30 W BTL audio power amplifier | IC AUDIO AMP 30W 2CH SIL-12
Need more? Email Us
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
ams
IC AMP CLASS AB STEREO 24QFN
Lowest to $35.9182
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess