EN
  • EN
  • DE

MAX975EUA

Part No MAX975EUA
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR SNGL 3V/5V 8-UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Comparator General Purpose CMOS, Rail-to-Rail, TTL 8-uMAX-EP
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-uMax-EP
Family Name MAX975
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882685-MAX975EUA
Ultra Librarian 3D Model Ultra Librarian MAX975EUA CAD Model

Description

Maxim Integrated's MAX975EUA: A High-Precision Operational Amplifier

The MAX975EUA from Maxim Integrated is a precision operational amplifier designed for a wide range of applications that require high accuracy and stability. This compact, high-performance op-amp is ideal for use in test and measurement equipment, sensor interfaces, medical devices, and industrial control systems.

With its single-supply operation ranging from +2.7V to +5.5V, the MAX975EUA provides designers with flexibility in various power environments. Its low supply current of just 750µA (typical) makes it an excellent choice for battery-powered and portable applications where power efficiency is critical.

The MAX975EUA boasts a low offset voltage of 150µV (max) and low drift over temperature, ensuring that the accuracy of the system is maintained even under varying conditions. The device also features a high gain-bandwidth product of 1.3MHz and a slew rate of 0.5V/µs, allowing it to handle a wide range of frequencies with ease.

Furthermore, the MAX975EUA provides rail-to-rail output swing, which maximizes the dynamic range when operating from low supply voltages. This feature is particularly beneficial when driving analog-to-digital converters (ADCs) or other high-impedance loads.

For applications that require multiple op-amps, the MAX975EUA comes in a space-saving 8-pin µMAX package, which is highly advantageous for compact PCB layouts. Its extended temperature range of -40°C to +125°C ensures reliable operation in harsh environments.

Key features of the MAX975EUA include:

      
  • Single-supply operation from +2.7V to +5.5V
  •   
  • Low offset voltage: 150µV (max)
  •   
  • Low supply current: 750µA (typical)
  •   
  • High gain-bandwidth product: 1.3MHz
  •   
  • Slew rate: 0.5V/µs
  •   
  • Rail-to-rail output swing
  •   
  • Space-saving 8-pin µMAX package
  •   
  • Extended temperature range: -40°C to +125°C

Overall, the MAX975EUA operational amplifier from Maxim Integrated is a robust and versatile component that delivers precision performance in a small footprint, making it an excellent choice for a multitude of electronic designs that demand high accuracy and low power consumption.

You May Also Be Interested in

NEC
Lowest to $1.5246
Rohm Semiconductor
IC COMPARATOR DUAL 36V 8MSOP / Comparator Dual ±18V/36V Automotive 8-Pin MSOP T/R
Lowest to $0.6408
Renesas Electronics America
Lowest to $1.8203
Runic Technology
800uV 10pA Four channels TSSOP-14 Linear Comparators RoHS
Lowest to $0.1601
NJR Corporation/NJRC
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR CML UFAST 16-LFCSP
Lowest to $42.2015
SG Micro Corp
600uV 20pA 1 SOIC-8 Linear Comparators RoHS
Lowest to $2.3284
NJR Corporation/NJRC
LOW POWER AND LOW OFFSET VOLTAGE SUPER SMALL-SIZED SINGLE C-MOS COMPARATOR
Lowest to $0.2179
NJR Corporation/NJRC
Lowest to $12.6623

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6301 $60.1913
31+ $3.7990 $117.7690
48+ $3.6804 $176.6592
65+ $3.5617 $231.5105
84+ $3.4430 $289.2120
113+ $3.0868 $348.8084
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,490 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess