EN
  • EN
  • DE

MAX9770ETI+T

Part No MAX9770ETI+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO 1.2W MONO D 28TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Type Class D
Output Type 1-Channel (Mono) with Stereo Headphones
Max Output Power x Channels @ Load 1.2W x 1 @ 8 Ohm; 80mW x 2 @ 16 Ohm
Supply Voltage - Operating 2.5 V to 5.5 V
Features Depop, Input Multiplexer, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-TQFN (5x5)
Dimension 28-WFQFN Exposed Pad
Win Source Part Number 127112-MAX9770ETI+T
Ultra Librarian 3D Model Ultra Librarian MAX9770ETI+T CAD Model

Description

MAX9770ETI+T - Audio Amplifier from Maxim Integrated

The MAX9770ETI+T from Maxim Integrated is a high-performance, low-power audio amplifier designed to deliver rich sound quality for portable electronic devices. This audio amplifier is perfect for applications requiring high audio quality and efficiency, such as mobile phones, tablets, portable media players, and other handheld devices.

Key Features

  • Output Power: The device can deliver 1.5W to a 8Ω load with a 5V power supply, ensuring loud and clear audio output for a variety of applications.
  • High Efficiency: With its high efficiency, the MAX9770ETI+T helps to extend battery life in portable devices, making it an ideal choice for power-sensitive applications.
  • Integrated Click-and-Pop Suppression: The amplifier includes an integrated click-and-pop suppression feature that minimizes noise during turn-on and turn-off transitions, providing a smoother listening experience.
  • Low THD+N: The total harmonic distortion plus noise (THD+N) is minimized, ensuring high-fidelity audio reproduction.
  • Flexible Power Supply: The device operates over a wide 2.7V to 5.5V supply range, accommodating various power sources and requirements.
  • Thermal Protection: Built-in thermal protection prevents the device from overheating, enhancing reliability and longevity.

Applications

The MAX9770ETI+T is versatile and can be used in a range of audio applications, including:

  • Portable Audio Devices
  • Mobile Phones and Smartphones
  • Tablets and E-Book Readers
  • Portable Gaming Systems
  • GPS Devices
  • Other Handheld Devices Requiring Audio Output

Package and Quality

The MAX9770ETI+T comes in a compact 28-pin TQFN package, providing a space-saving solution for small form factor designs. Maxim Integrated is known for its commitment to quality, and this product is no exception, offering reliable performance for demanding audio applications.

You May Also Be Interested in

Texas Instruments
Stereo 11W Audio Power Amplifier | IC AMP AUDIO PWR 11W AB TO263-7
Lowest to $8.5038
ams
IC AMP CLASS AB STEREO 24QFN
Lowest to $35.9182
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Panasonic
30 W BTL audio power amplifier | IC AUDIO AMP 30W 2CH SIL-12
Need more? Email Us
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess